EN
  • EN
  • DE
  • IT

IH5043CWE

Part No IH5043CWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name IH5043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921046-IH5043CWE
Ultra Librarian 3D Model Ultra Librarian IH5043CWE CAD Model

Description

Maxim Integrated IH5043CWE Product Overview

The IH5043CWE is a high-performance analog switch from Maxim Integrated, designed to deliver precision and reliability in a wide range of applications. This device offers a unique combination of features that make it a versatile choice for designers looking to implement an analog switch in their circuit designs.

Key Features

  • Low On-Resistance: The IH5043CWE boasts a low on-resistance, which minimizes signal attenuation and ensures high signal integrity. This is particularly important for applications requiring accurate signal transmission without significant power loss.
  • High-Speed Switching: With its capability for high-speed switching, this analog switch is suitable for applications that require rapid signal routing and fast response times.
  • Single-Supply Operation: The device operates from a single power supply, simplifying the power design and saving space on the PCB. This feature also makes it compatible with various systems without the need for additional power supply components.
  • Dual SPDT Configuration: The IH5043CWE offers a dual single-pole double-throw (SPDT) configuration, providing flexibility in routing signals and allowing for more complex switching arrangements within a single package.
  • Low Power Consumption: Maxim Integrated has designed the IH5043CWE to consume minimal power, making it an excellent choice for battery-powered and energy-sensitive applications.

Applications

The versatility of the IH5043CWE allows it to be used in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Test equipment
  • Audio and video switching
  • Communication systems
  • Medical equipment

Package and Quality

The IH5043CWE is available in a 16-pin ceramic DIP (CERDIP) package, which ensures robustness and reliability even in harsh environments. Maxim Integrated's commitment to quality means that this product meets stringent industry standards, ensuring consistent performance and durability.

In conclusion, the IH5043CWE analog switch from Maxim Integrated is a high-quality component that offers designers a mix of performance, efficiency, and versatility. Whether for industrial, commercial, or specialized applications, this switch is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $3.5986
ON Semiconductor
SINGLE-ENDED MUX, 8 CHANNEL / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Analog Devices Inc.
IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Lowest to $6.1856
Analog Devices Inc.
IC SWITCH SPDT 8MSOP / 1 Circuit IC Switch 2:1 35Ohm 8-MSOP
Lowest to $6.3977
Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Texas Instruments
IC SWITCH SPDT X 1 15OHM SC70-6
Lowest to $0.0523
Union Semiconductor
IC SWITCH SPDT X 2 3.5OHM 10QFN
Lowest to $0.2343

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess