The Qualcomm QCA8337-AL3C is a high-performance Gigabit Ethernet switch controller designed for advanced home and small office/home office (SOHO) networking applications. It is often used in routers and switches to provide fast and reliable wired network connectivity.
Applications
- High-end home routers
- Advanced SOHO routers
- Managed Ethernet switches
- Network appliances
Features
- Seven-port Gigabit Ethernet switch
- Integrated PHYs (Physical Layer transceivers)
- Support for VLAN (Virtual LAN)
- Quality of Service (QoS) support
- Link aggregation
- Energy-efficient Ethernet (EEE)
- Advanced management features
Benefits
- Provides high-speed Gigabit Ethernet connectivity for numerous devices
- Simplifies design with integrated PHYs
- Enhances network security and management with VLAN support
- Optimizes network performance with QoS
- Increases network bandwidth with link aggregation
- Reduces power consumption with EEE
- Enables advanced network configuration and monitoring
Additional Details
The QCA8337-AL3C features a seven-port Gigabit Ethernet switch, allowing connections for multiple wired devices at speeds up to 1 Gigabit per second per port. The integrated PHYs (Physical Layer transceivers) simplify the design process and reduce the bill of materials by handling the physical layer functions of transmitting and receiving data over Ethernet cables. VLAN (Virtual LAN) support enables network segmentation, improving security and manageability by isolating traffic between different user groups or network segments. Quality of Service (QoS) features prioritize network traffic based on application or device type, ensuring optimal performance for critical applications such as video streaming and online gaming.
Link aggregation combines multiple Ethernet links into a single logical link, increasing bandwidth and providing redundancy in case of a link failure. Energy-efficient Ethernet (EEE) support reduces power consumption during periods of low network activity, resulting in lower energy costs. The QCA8337-AL3C also includes advanced management features, allowing network administrators to configure and monitor the switch's performance. These features may include SNMP (Simple Network Management Protocol) support, web-based management interfaces, and command-line interfaces (CLI). This Ethernet switch controller offers a comprehensive set of features for building high-performance and manageable wired networks, making it well-suited for advanced home and SOHO environments. Its capabilities support bandwidth-intensive applications and enable sophisticated network configurations.