EN
  • EN
  • DE

SN74LV4053ATPWREP

Part No SN74LV4053ATPWREP
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP  /  3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV4053
Other Names -V62/03666-01XE,296-22319-6R,V62/03666-01XE,-SN74LV4053ATPWREPR,-296-22319-1,296-22319-2R,-296-22319-1R,-V62/03666-01XER,296-22319-1,296-22319-2,-296-22319-1,296-22319-1R,296-22319-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261772-SN74LV4053ATPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LV4053ATPWREP CAD Model

Description

SN74LV4053ATPWREP - Texas Instruments Triple 2-Channel Analog Multiplexer/Demultiplexer

The SN74LV4053ATPWREP is a versatile and high-performance triple 2-channel analog multiplexer/demultiplexer integrated circuit from Texas Instruments, designed for applications requiring efficient routing of analog or digital signals. This particular model is part of the Texas Instruments' Enhanced Product (EP) portfolio, which ensures the device is suitable for operation in demanding environments and is characterized for enhanced performance specifications.

This multiplexer/demultiplexer IC allows for the connection of one of two inputs to each output channel, providing a total of three separate two-to-one multiplexers. Its low on-state resistance ensures minimal signal distortion, making it an ideal choice for a wide range of applications, including signal gating, chopper, modulator, demodulator, and CMOS logic implementation.

Key features of the SN74LV4053ATPWREP include:

  • Wide Operating Voltage Range: The device operates from a 2.7-V to 5.5-V VCC supply, making it compatible with a variety of logic families.
  • Low Power Consumption: Its low power consumption is critical for battery-operated and power-sensitive applications.
  • High-Speed Operation: With a typical switching speed of 6 ns (VCC = 5 V), the device is suitable for high-speed applications.
  • ESD Protection: The SN74LV4053ATPWREP comes with enhanced electrostatic discharge (ESD) protection, ensuring reliability and robustness in harsh environments.
  • Extended Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to 125°C.

This device is packaged in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, ensuring a compact footprint suitable for space-constrained applications. The SN74LV4053ATPWREP also features break-before-make switching action, which prevents momentary shorting when switching between channels.

With its combination of flexibility, high performance, and reliability, the SN74LV4053ATPWREP from Texas Instruments is a top choice for designers looking to incorporate an efficient signal switching solution into their systems, particularly in industrial, communication, and automotive sectors where enhanced product features are essential.

You May Also Be Interested in

Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2130 $51.4080
38+ $2.6363 $100.1794
59+ $2.5540 $150.6860
81+ $2.4716 $200.1996
105+ $2.3892 $250.8660
141+ $2.1420 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess