EN
  • EN
  • DE

ADG1636BCPZ-REEL

Part No ADG1636BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16LFCSP / 2 Circuit IC Switch 2:1 1.1Ohm 16-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 1.1Ohm
Channel-to-Channel Matching (ΔRon) 30mOhm
Voltage - Supply, Single (V+) 3.3V ~ 16V
Voltage - Supply, Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Max) 95ns, 161ns
-3db Bandwidth 27MHz
Charge Injection 150pC
Channel Capacitance (CS(off), CD(off)) 65pF, 120pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-VQ (4x4)
Base Product Number ADG1636
Other Names ADG1636BCPZ-REEL,-2735-ADG1636BCPZ-REELDKR,ADG1636BCPZ-REELCT,ADG1636BCPZ-REELTR,505-ADG1636BCPZ-REELTR,ADG1636BCPZ-REELDKR,ADG1636BCPZ-REELCT,ADG1636BCPZ-REELDKR,ADG1636BCPZ-REELTR,505-ADG1636BCPZ-REELCT,505-ADG1636BCPZ-REELDKR,-2735-ADG1636BCPZ-REELCT
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261791-ADG1636BCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1636BCPZ-REEL CAD Model

Description

ADG1636BCPZ-REEL by Analog Devices Inc.

The ADG1636BCPZ-REEL is a high-performance, dual SPDT (single pole double throw) switch from Analog Devices Inc., crafted with the precision and innovation that the industry has come to expect from a leading technology company. This component is part of a product reel, typically used for surface mount technology (SMT) in automated manufacturing processes, ensuring efficient and reliable integration into electronic systems.

Designed with CMOS (complementary metal-oxide-semiconductor) technology, the ADG1636BCPZ-REEL offers low power consumption and high-speed operation, making it an excellent choice for a variety of applications, including data acquisition systems, communication devices, and audio/video signal routing. The switch operates on a single 1.8 V to 5.5 V power supply, providing design flexibility and compatibility with a wide range of other components.

One of the standout features of the ADG1636BCPZ-REEL is its low on-resistance, typically around 0.6 ohms, which minimizes signal attenuation and ensures high signal integrity. The on-resistance is matched between channels to within 0.1 ohms and is flat over the full analog signal range, which enhances performance in multiplexing applications and reduces signal distortion.

The switch also boasts a robust ESD (electrostatic discharge) protection rating, safeguarding the device from the potential damage caused by static electricity. This feature is particularly important in environments where ESD events are more likely to occur, providing peace of mind and enhanced reliability for the end-user.

The compact LFCSP (lead-frame chip-scale package) form factor of the ADG1636BCPZ-REEL allows for a minimal footprint on printed circuit boards (PCBs), making it suitable for space-constrained applications. The device also supports bidirectional data flow and includes a digital logic interface that is TTL (transistor-transistor logic) and CMOS compatible, offering further versatility in system design.

Overall, the ADG1636BCPZ-REEL switch from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a valuable component for designers looking to optimize their electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5229 $55.2290
23+ $4.5316 $104.2268
35+ $4.3900 $153.6500
48+ $4.2484 $203.9232
61+ $4.1068 $250.5148
82+ $3.6820 $301.9240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess