EN
  • EN
  • DE

MUX24FQ

Part No MUX24FQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number MUX24
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 247445-MUX24FQ
Ultra Librarian 3D Model Ultra Librarian MUX24FQ CAD Model

Description

The MUX24FQ is a state-of-the-art multiplexer that stands out in the product offerings from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. Designed with precision and reliability in mind, the MUX24FQ is a versatile solution for a wide range of applications requiring high-precision signal routing.

Key Features

  • Channel Count: The MUX24FQ boasts a 24-channel configuration, providing ample inputs for complex signal management tasks.
  • Low On-Resistance: With its low on-resistance, the MUX24FQ ensures minimal signal distortion and loss, preserving the integrity of the signal path.
  • Low Charge Injection: The device features exceptionally low charge injection, which is critical for precision applications where signal quality cannot be compromised.
  • High Off-Isolation: High off-isolation of the MUX24FQ minimizes crosstalk between channels, which is essential for maintaining the clarity and accuracy of the signals being processed.
  • Single Supply Operation: The multiplexer operates on a single supply voltage, simplifying power management and system design.

Applications

The MUX24FQ is well-suited for a variety of applications, including:

  • Data acquisition systems
  • Test equipment
  • Instrumentation
  • Process control
  • Medical equipment

Performance and Durability

Analog Devices Inc. has engineered the MUX24FQ to perform reliably under stringent conditions. The device's robust design ensures consistent performance over a wide temperature range, making it an ideal choice for industrial and commercial environments where stability is paramount.

Integration and Support

The MUX24FQ is supported by Analog Devices Inc.'s comprehensive technical resources, including datasheets, application notes, and design tools. This support ensures seamless integration into your existing systems and assists in rapid development and deployment of solutions incorporating the MUX24FQ.

In conclusion, the MUX24FQ from Analog Devices Inc. represents a blend of performance, precision, and ease of use, making it a top choice for professionals seeking a reliable multiplexer for their high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4421 $57.7684
10+ $11.8503 $118.5030
16+ $11.4795 $183.6720
21+ $11.1099 $233.3079
27+ $10.7392 $289.9584
36+ $9.6281 $346.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess