EN
  • EN
  • DE
  • IT

IDT2308A-1HDCGI

Part No IDT2308A-1HDCGI
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Maxim Integrated
Win Source Part Number 281238-IDT2308A-1HDCGI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IDT2308A-1HDCGI CAD Model

Description

The IDT2308A-1HDCGI is a high-performance clock buffer from Maxim Integrated, designed to address the stringent requirements of today's advanced electronic systems. This precision device is a part of Maxim's extensive range of clock management solutions, which are tailored to provide reliable and efficient timing operations across various applications.

Key Features

  • Multiple Outputs: The device features 3.3V eight non-inverting buffers, which provide multiple copies of the clock signal for distribution across the system.
  • Low Skew: It offers low propagation delay and output-to-output skew, which is crucial for maintaining the timing integrity of high-speed digital circuits.
  • Compatibility: The IDT2308A-1HDCGI is designed to be compatible with LSTTL and HSTTL levels, ensuring its versatility across different logic families.
  • Power Efficiency: With a power-down feature, the device can conserve power when not in use, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, making it reliable in various harsh environments.
  • Packaging: The product is available in a 20-pin SOIC package, which is widely used and suitable for surface mount technology (SMT).

Applications

The IDT2308A-1HDCGI is ideal for a broad range of applications where reliable clock distribution is critical. These include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications systems
  • Computing devices including servers and workstations
  • Storage systems
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the IDT2308A-1HDCGI is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the high standards expected by the industry. Customers can trust in the performance and durability of this clock buffer to keep their systems running smoothly and efficiently.

You May Also Be Interested in

Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC CLK GEN/JITTER ATTEN 80LBGA
Lowest to $93.1263
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1332 $67.9920
140+ $0.9300 $130.2000
220+ $0.9016 $198.3520
300+ $0.8719 $261.5700
385+ $0.8435 $324.7475
515+ $0.7554 $389.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,738 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess