EN
  • EN
  • DE

SL15300ZCT

Part No SL15300ZCT
Manufacturer Silicon Labs
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SSCG 1PLL 2CH 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
PLL Yes with Bypass
Input Clock, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 133496-SL15300ZCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SL15300ZCT CAD Model

Description

The SL15300ZCT is a highly integrated, low-power sub-GHz wireless transceiver from Silicon Labs, designed for a wide range of IoT applications. This transceiver offers robust communication capabilities in the sub-GHz frequency bands, ensuring reliable data transmission over extended ranges while minimizing power consumption. It integrates a complete radio transceiver, baseband modem, and media access control (MAC) layer, simplifying the development of wireless sensor networks and other connected devices.

Applications

  • Wireless sensor networks (WSN)
  • Smart metering
  • Home automation
  • Industrial automation
  • Security systems
  • Remote control applications

Features

  • Sub-GHz frequency bands support (e.g., 868 MHz, 915 MHz)
  • Low power consumption for extended battery life
  • High receiver sensitivity for reliable communication
  • Integrated baseband modem and MAC layer
  • Support for various modulation schemes (e.g., OOK, FSK, GFSK)
  • Over-the-air (OTA) programming capability
  • AES-128 encryption for secure data transmission
  • Configurable transmit power
  • SPI interface for easy integration with microcontrollers

Benefits

  • Extended Range: Operates in sub-GHz bands, providing longer communication distances compared to 2.4 GHz solutions.
  • Low Power: Minimizes energy consumption, enabling battery-powered devices to operate for extended periods.
  • Simplified Development: Integrated modem and MAC layer reduces the complexity of wireless protocol implementation.
  • Secure Communication: AES-128 encryption ensures data privacy and security.
  • Flexibility: Supports multiple modulation schemes and configurable transmit power, allowing optimization for various applications.

The SL15300ZCT offers a versatile and reliable solution for wireless communication in IoT applications. Its low power consumption, extended range, and integrated features make it an ideal choice for battery-operated devices and wireless sensor networks requiring secure and dependable data transmission. It's particularly well-suited for applications where long-range communication and minimal power usage are critical requirements. The SPI interface allows for seamless integration with a variety of microcontrollers, streamlining the development process. The over-the-air programming feature enables remote firmware updates, further enhancing the device's flexibility and maintainability.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess