EN
  • EN
  • DE
  • IT

MAXQ3180-RBN+

Part No MAXQ3180-RBN+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 216248-MAXQ3180-RBN+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAXQ3180-RBN+ CAD Model

Description

The MAXQ3180-RBN+ is a sophisticated and integrated energy measurement processor designed by Maxim Integrated, tailored for use in power-management systems within residential, commercial, and industrial applications. This high-performance device offers a comprehensive solution for accurate and reliable measurement of various electrical parameters essential for energy monitoring and control.

Key Features

  • High Accuracy: The MAXQ3180-RBN+ ensures precise measurement of voltage, current, power, energy, frequency, and power factor, making it suitable for applications requiring stringent accuracy standards.
  • Multi-Function Capability: It supports measurement of active, reactive, and apparent energy with minimal external components required, streamlining the design process.
  • Integrated ADC: The device includes a high-resolution analog-to-digital converter (ADC) that provides direct interfacing with current transformers and voltage sensors, enabling direct digitization of the input signals.
  • Flexible Communication: Equipped with an SPI interface, the MAXQ3180-RBN+ allows for easy integration with microcontrollers and other digital systems, facilitating data exchange and system management.

Applications

  • Smart Energy Meters
  • Power Quality Monitoring
  • Industrial Control Systems
  • Building Automation
  • Renewable Energy Systems

Technical Specifications

The device operates over a wide temperature range and is packaged in a 28-pin SSOP (Shrink Small Outline Package) that is RoHS compliant. It requires a minimal external component count, which helps reduce system cost and complexity. Additionally, the MAXQ3180-RBN+ features on-chip temperature compensation and a real-time clock/calendar for time-stamping energy data, enhancing its utility in time-of-use billing systems.

Quality and Reliability

Maxim Integrated's commitment to quality ensures that the MAXQ3180-RBN+ meets the high reliability standards required for critical energy measurement applications. The device's long-term stability and performance under varying conditions make it a trusted choice for designers and engineers looking to implement effective energy management solutions.

You May Also Be Interested in

ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
Omron
Need more? Email Us
Coilcraft
Lowest to $1.7305
ESMT
Need more? Email Us
EliteMT
Lowest to $4.2044
EliteMT
Lowest to $3.8356
EliteMT
Lowest to $2.4475
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess