EN
  • EN
  • DE

MAX8670ETL+T

Part No MAX8670ETL+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215201-MAX8670ETL+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8670ETL+T CAD Model

Description

Maxim Integrated's MAX8670ETL+T: A High-Efficiency Power Management IC

The MAX8670ETL+T from Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to meet the demanding power requirements of modern portable electronic devices. This compact, high-performance component is an ideal solution for space-constrained applications such as smartphones, tablets, wearable technology, and other battery-operated devices.

The MAX8670ETL+T stands out with its ability to provide multiple regulated voltages from a single lithium-ion battery, ensuring efficient power distribution across various subsystems within the device. It integrates a step-down DC-DC converter with a high switching frequency that enables the use of small, low-cost inductors and capacitors, thereby reducing the overall solution footprint and bill of materials cost.

Featuring a wide input voltage range, the MAX8670ETL+T can efficiently handle the fluctuations in battery voltage over the discharge cycle, maintaining stable outputs for the device's critical components. The PMIC also includes multiple high-efficiency, low-dropout (LDO) regulators, which provide additional regulated voltages with minimal power loss.

The advanced power management capabilities of the MAX8670ETL+T include programmable voltage scaling, allowing designers to optimize the power consumption of their devices based on the operational requirements. This feature is particularly useful for extending battery life and improving the overall energy efficiency of portable electronics.

Safety and protection are paramount in power management, and the MAX8670ETL+T incorporates several protective features to ensure device reliability. These include over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the battery from various fault conditions.

The MAX8670ETL+T is available in a compact, lead-free, 40-pin TQFN package, making it suitable for designs where space is at a premium. Its robust design, combined with Maxim Integrated's commitment to quality, ensures long-term reliability and performance in a wide range of applications.

Overall, the MAX8670ETL+T is an excellent choice for designers seeking a high-efficiency, feature-rich power management solution that can significantly enhance the performance and battery life of their portable electronic devices.

You May Also Be Interested in

ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $2.1853
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $3.4246
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $5.6838

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess