EN
  • EN
  • DE

ICM7218CIQI+

Part No ICM7218CIQI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DECODR/DVR LED 8DIGIT 28PLCC / LED Driver 64 Segment 950uA Supply Current 28-Pin PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Display Type LED
Configuration 7 Segment
Interface Parallel
Digits or Characters 8 Digits
Operating Supply Current 250μA
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -20°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 776375-ICM7218CIQI+
Popularity Medium
Supply and Demand Status Limited
Family Name ICM7218
Introduction Date May 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ICM7218CIQI+ CAD Model

Description

Maxim Integrated ICM7218CIQI+ LED Display Driver

The ICM7218CIQI+ is a highly integrated, high-performance LED (Light Emitting Diode) display driver designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This robust integrated circuit is engineered to interface with common cathode 7-segment numeric LED displays, providing a seamless and efficient solution for display applications.

One of the key features of the ICM7218CIQI+ is its ability to control up to 8 digits of 7-segment LED displays. With its multiplexed interface, it can drive LEDs with minimal pin count, reducing complexity and saving valuable board space. This makes it an ideal choice for applications where space is at a premium, such as handheld devices, control panels, and instrumentation displays.

The device offers a variety of display modes, including hexadecimal, code-B, and a user-defined font set. This flexibility allows designers to tailor the display to the specific needs of their application, whether it's for a standard numeric output or for displaying unique characters and symbols.

Another significant advantage of the ICM7218CIQI+ is its built-in microprocessor interface, which supports both serial and parallel input data formats. This feature simplifies the integration with a wide range of microcontrollers and processors, making it a versatile choice for many digital systems. The device also includes an automatic blanking control and a latch function that holds the display data, ensuring steady and clear visual output.

Designed for reliability, the ICM7218CIQI+ operates over a wide temperature range, making it suitable for demanding environments. Its power-saving design also contributes to the overall efficiency of the system, which is critical for battery-operated devices.

In summary, the Maxim Integrated ICM7218CIQI+ LED display driver offers a compact, versatile, and easy-to-use solution for driving 7-segment LED displays. Its robust feature set and compatibility with various microprocessors make it an excellent choice for designers looking to create high-performance, cost-effective display systems.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3321 $70.6642
4+ $28.9904 $115.9616
6+ $28.0845 $168.5070
8+ $27.1785 $217.4280
10+ $26.2726 $262.7260
13+ $23.5547 $306.2111
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess