EN
  • EN
  • DE

AR1100T-I/SO

Part No AR1100T-I/SO
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 12BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series mTouch™
Package Tape & Reel
Touchscreen 4, 5, or 8 Wire Resistive
Resolution (Bits) 10, 12 b
Interface Serial, UART, USB
Voltage Reference Internal
Voltage - Supply 3.3V ~ 5V
Current - Supply 25 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number AR1100
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352341-AR1100T-I/SO
Ultra Librarian 3D Model Ultra Librarian AR1100T-I/SO CAD Model

Description

Microchip Technology's AR1100T-I/SO Touch Screen Controller

The AR1100T-I/SO is a sophisticated touch screen controller from Microchip Technology, designed to offer high-performance and versatile touch solutions for a wide array of applications. This resistive touch screen controller is part of Microchip's AR1100 series and is engineered to deliver exceptional responsiveness and accuracy for an enhanced user experience.

Key Features:

  • Highly Compatible: The AR1100T-I/SO is designed to operate with virtually any 4-wire, 5-wire, or 8-wire resistive touch screens, offering a universal solution for touch screen implementation.
  • USB or RS-232 Interface: This controller supports both USB and RS-232 interfaces, providing flexibility in connectivity and ensuring easy integration with a variety of systems.
  • Plug-and-Play: With its plug-and-play functionality, the device requires no drivers for basic operation when used as a USB mouse, which simplifies setup and deployment.
  • Customizable: For applications requiring fine-tuning, the AR1100T-I/SO can be calibrated for specific performance needs, and it comes with a suite of calibration utilities.
  • Robust Construction: The controller is built to withstand harsh environments, making it suitable for industrial and commercial applications that demand durability.

Applications:

The AR1100T-I/SO is ideal for a diverse range of applications, including but not limited to:

  • Point-of-sale systems
  • Industrial controls
  • Medical devices
  • Office automation
  • Automotive and marine systems

Technical Specifications:

Encased in an SOIC (Small Outline Integrated Circuit) package, the AR1100T-I/SO operates over a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. It is designed for a 5V power supply, and its compact form factor makes it an excellent choice for space-constrained applications.

For developers and product designers seeking a reliable and easy-to-implement touch screen controller, the Microchip Technology AR1100T-I/SO presents an efficient and cost-effective solution that does not compromise on quality or performance.

You May Also Be Interested in

Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $48.9628

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,911 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess