EN
  • EN
  • DE

LTC2321IUFD-14#PBF

Part No LTC2321IUFD-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC SAR 2Msps 14-bit Serial (SPI)/LVDS Automotive 28-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Interface LVDS, SPI, Serial
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Number of A/D Converters 2
Number of Bits 14
Number of Inputs 2
Number of Pins 28
Packaging Cut Tape
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 2 Msps
Win Source Part Number 1018016-LTC2321IUFD-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2321IUFD-14#PBF CAD Model

Description

LTC2321IUFD-14#PBF: High-Performance Dual 14-Bit ADC

The LTC2321IUFD-14#PBF from Linear Technology is a state-of-the-art dual 14-bit Analog-to-Digital Converter (ADC) designed to deliver exceptional performance with a fast sampling rate. This high-speed ADC is ideal for advanced digital data acquisition systems where precise signal conversion is critical.

Key Features:

  • Resolution: Dual 14-bit ADC channels offer high-resolution measurements, ensuring accurate digital representation of the input signals.
  • Sampling Rate: The device can sample at rates up to 5Msps per channel, making it suitable for high-speed applications that require rapid data acquisition.
  • Low Noise: Engineered for low noise performance, the LTC2321IUFD-14#PBF provides clean, reliable data conversion, which is essential for sensitive applications such as medical imaging and instrumentation.
  • Power Efficiency: With power consumption being a critical factor in many systems, this ADC offers a power-efficient solution without compromising on performance.
  • Interface: The product features a flexible serial interface that is compatible with several digital host systems, allowing for easy integration into a variety of designs.
  • Package: Housed in a compact QFN-28 package, the LTC2321IUFD-14#PBF is designed for space-constrained applications.

Applications:

  • High-speed data acquisition systems
  • Communications systems
  • Medical imaging
  • Instrumentation and control systems
  • Automated test equipment

The LTC2321IUFD-14#PBF ADC is built for demanding environments that require high-precision data conversion. Its dual-channel configuration enables simultaneous sampling of two different signals, which is particularly useful in applications such as phased array systems where phase coherence between channels is necessary.

Linear Technology's commitment to quality ensures that the LTC2321IUFD-14#PBF meets the stringent requirements of industrial and commercial applications. Whether upgrading an existing system or designing a new one, this ADC offers a blend of performance, power efficiency, and versatility that can help to achieve the desired results in a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Texas Instruments
ADC Single SAR 40ksps 16-bit Parallel/Serial 28-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 16BIT SIGMA-DELTA 32TQFP / 16 Bit Analog to Digital Converter 12 Input 1 Sigma-Delta 32-TQFP (5x5)
Lowest to $8.7718
Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8508 $61.7016
4+ $25.3135 $101.2540
7+ $24.5224 $171.6568
9+ $23.7314 $213.5826
11+ $22.9403 $252.3433
15+ $20.5672 $308.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess