EN
  • EN
  • DE

ICM7218CIPI

Part No ICM7218CIPI
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description 8 Digit LED Display Driver | IC DECODR/DVR LED 8DIGIT 28-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface Parallel
Digits or Characters 8 Digits
Supply Current 250μA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number ICM7218
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1183483-ICM7218CIPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICM7218CIPI CAD Model

Description

Maxim Integrated ICM7218CIPI Product Overview

The ICM7218CIPI is a versatile and powerful LED driver integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This IC is specifically engineered to interface with a microprocessor or microcontroller to display alphanumeric characters on an 8-digit, 7-segment LED display. It is an ideal choice for applications requiring high-quality, reliable visual readouts such as in industrial control panels, consumer electronics, and instrumentation displays.

Key Features

  • Multi-Digit Control: The ICM7218CIPI can drive up to 8 digits of 7-segment LED displays, making it suitable for displaying a wide range of information, from numbers to certain letters and symbols.
  • Interface Options: This IC offers multiple interfacing modes including multiplexed, quasi-bidirectional, or serial input data, providing flexibility in communication with the host microprocessor.
  • High Integration: It integrates all the necessary functions to control the LED display, including digit drivers, segment decoders, multiplex scan circuitry, and static RAM that stores each digit.
  • Automatic Digit Blanking: The ICM7218CIPI automatically blanks any leading zero digits in a manner that ensures smooth and clear display transitions.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, making it well-suited for portable and battery-operated applications.

Technical Specifications

  • Supply Voltage: Typically operates at 5V, making it compatible with standard TTL and CMOS logic levels.
  • Output Current: Capable of sourcing or sinking up to 40mA per segment, providing bright and consistent illumination for the LEDs.
  • Package Type: Housed in a 28-pin DIP (Dual In-line Package), ensuring ease of handling and integration into various circuit designs.
  • Operating Temperature: Designed to function over a wide temperature range, making it reliable in diverse environmental conditions.

Applications

The ICM7218CIPI is particularly well-suited for applications where clear and accurate data display is crucial. It is commonly used in digital panel meters, frequency counters, digital clocks, calculators, and other devices that require numeric outputs. Its robust design and ease of interfacing make it a go-to choice for engineers and designers looking to enhance the user interface of their systems.

With its combination of features, the ICM7218CIPI from Maxim Integrated stands out as a high-performance solution for driving LED displays in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess