EN
  • EN
  • DE

DS9093N+

Part No DS9093N+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON FOB BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accessory Type Ring Mount
For Use With/Related Products iButton®
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1501804-DS9093N+
Ultra Librarian 3D Model Ultra Librarian DS9093N+ CAD Model

Description

N

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Lowest to $0.9794
Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess