EN
  • EN
  • DE

DS9093A+

Part No DS9093A+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Maxim Integrated
Series iButton®
Package Bulk
Product Status Active
Accessory Type Ring Mount
For Use With/Related Products iButton®
Base Product Number DS9093
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 113227-DS9093A+
Ultra Librarian 3D Model Ultra Librarian DS9093A+ CAD Model

Description

Maxim Integrated's DS9093A+ iButton Key Fob

The DS9093A+ from Maxim Integrated is a robust accessory designed to securely hold an iButton®. iButtons are microchip devices encased in stainless steel that are used for applications such as asset tracking, access control, and data logging. The DS9093A+ is an integral part of the iButton family, providing a convenient and durable way to interface iButtons with reader/writer devices.

Constructed from high-quality, durable polypropylene, the DS9093A+ is designed to withstand harsh environments and rough handling, making it an ideal choice for applications that require a reliable and sturdy key fob. Its snap-in design ensures the iButton is held firmly in place, yet allows for easy insertion and removal of the iButton when necessary. This key fob features a stainless-steel ring that can be attached to a key ring, lanyard, or any hook, making it easily accessible and portable.

The DS9093A+ is compatible with the full range of iButtons offered by Maxim Integrated, including those used for temperature logging, secure authentication, and electronic cash transactions. The versatility of the DS9093A+ key fob makes it a popular choice for a wide array of applications, from personal identification to industrial automation.

One of the key advantages of using the DS9093A+ key fob is its ability to protect the iButton from physical damage and environmental factors. The snug fit and robust design ensure that the iButton's data integrity is maintained even in the most challenging conditions. Additionally, the DS9093A+ provides a user-friendly way to carry and transfer iButtons, streamlining the process of data collection and access control.

Overall, the DS9093A+ iButton key fob is an essential accessory for anyone looking to leverage the power and versatility of Maxim Integrated's iButton technology. Whether it's for personal identification, access control, or data logging, the DS9093A+ provides a simple and effective solution for managing and utilizing iButtons in everyday applications.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT W/LED
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT GREEN / Connector Ring Mount For iButton?
Lowest to $2.7589
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess