EN
  • EN
  • DE

DS9106S-0G0+

Part No DS9106S-0G0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348429-DS9106S-0G0+
Ultra Librarian 3D Model Ultra Librarian DS9106S-0G0+ CAD Model

Description

Product Overview: DS9106S-0G0+ from Maxim Integrated

The DS9106S-0G0+ is a state-of-the-art iButton® device from the renowned manufacturer, Maxim Integrated. This compact and durable device is designed for a multitude of applications ranging from access control, asset tracking, to data logging. The unique iButton form factor allows for easy attachment to items or to be carried by personnel, making it an ideal solution for secure and portable data storage.

Key Features

  • Robust Construction: The DS9106S-0G0+ is encased in a sturdy stainless steel cover, ensuring it is resistant to harsh environments, including exposure to chemicals, moisture, and physical impact. This makes it suitable for both indoor and outdoor applications.
  • Unique Serial Number: Each iButton device is equipped with a globally unique serial number, which allows for precise identification and prevents duplication, enhancing security and traceability.
  • High-Speed Data Transfer: The device supports high-speed data communication, enabling quick and efficient data reading and writing operations, which is critical for applications requiring fast data access.
  • Touch-and-Hold Interface: The iButton’s simple touch-and-hold communication interface allows for easy data transfer by simply touching the device to a reader or probe.
  • Multi-Purpose Use: The versatility of the DS9106S-0G0+ makes it suitable for a wide array of applications, such as electronic keys, work-in-progress tracking, and time and attendance systems.

Technical Specifications

  • Operating Temperature Range: The device is designed to operate within a wide temperature range, accommodating various environmental conditions.
  • Memory: The DS9106S-0G0+ comes with onboard memory, the capacity of which depends on the specific iButton model, allowing for secure data storage.
  • Compatibility: It is designed to be compatible with the standard iButton family, ensuring seamless integration with existing systems and accessories.

The DS9106S-0G0+ represents Maxim Integrated's commitment to providing secure, reliable, and versatile products for a multitude of applications. Whether for personal identification, access control or data logging, this iButton device stands out as a compact and rugged solution for secure data management and tracking.

You May Also Be Interested in

Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO WHITE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT W/LED
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess