The DS9100-A+ from Maxim Integrated is a state-of-the-art surface-mount iButton® holder designed to provide a secure and reliable connection to iButton devices. The DS9100 series holders are engineered for applications that require a durable interface for iButton electronic keys, which are used in a wide range of data logging, access control, and asset tracking systems.
Key Features
- Robust Design: The DS9100-A+ is constructed with high-quality materials that ensure a long-lasting and stable connection in various environmental conditions.
- Easy Mounting: Designed for surface mounting, the holder can be easily integrated into a PCB, allowing for a seamless installation process.
- Compatibility: It supports all standard iButton devices, making it a versatile solution for multiple applications.
- High Reliability: The holder's design ensures consistent communication with the iButton, providing dependable data transfer and secure operations.
Applications
The DS9100-A+ iButton holder is ideal for a variety of applications including, but not limited to:
- Access control systems
- Asset tracking solutions
- Data loggers for temperature, humidity, and other environmental parameters
- Time and attendance systems
- Electronic cash transactions
Technical Specifications
The DS9100-A+ boasts a range of technical specifications that make it a top choice for professionals looking for a reliable iButton holder:
Parameter
Specification
Material
High-quality thermoplastic
Mounting Type
Surface Mount
Operating Temperature
-40°C to +85°C
Compatibility
All Standard iButton Devices
With its robust construction and versatile functionality, the DS9100-A+ is an excellent choice for any system requiring a reliable interface with iButton devices.