EN
  • EN
  • DE

DS9106S-GN0+

Part No DS9106S-GN0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348445-DS9106S-GN0+
Ultra Librarian 3D Model Ultra Librarian DS9106S-GN0+ CAD Model

Description

The DS9106S-GN0+ is a robust and versatile iButton® device from Maxim Integrated. This compact, coin-shaped module is engineered to be a durable data carrier that can travel with items or individuals for reliable identification, data logging, and access control. Its unique design and stainless-steel casing allow it to withstand harsh environments, making it suitable for a wide range of applications.

Key Features

  • Durability: The DS9106S-GN0+ is encased in a rugged stainless-steel shell, providing a high level of protection against physical damage and environmental conditions such as moisture, dust, and extreme temperatures.
  • Data Integrity: Equipped with nonvolatile memory, the iButton ensures that the data stored within remains intact without the need for a battery, even when removed from its reader or host system.
  • Unique Identification: Each DS9106S-GN0+ has a factory-lasered, 64-bit registration number that serves as a unique identifier, which cannot be duplicated, ensuring secure and reliable identification.
  • Easy to Use: The device's simple touch-and-go interface allows for quick communication with any standard iButton probe, making it user-friendly and efficient for fast-paced environments.
  • Versatility: The iButton can be used for a multitude of applications, including access control, asset tracking, time and attendance tracking, and data logging.

Applications

The DS9106S-GN0+ is ideal for use in various industries and sectors. It's commonly used in:

  • Access control systems for buildings, computers, and vehicles
  • Asset management and tracking
  • Time and attendance systems
  • Industrial data collection and monitoring
  • Point of sale identification

Technical Specifications

The device operates in a wide temperature range, ensuring reliability and performance under varying conditions. The iButton's memory can be read and written to with minimal power consumption, making it an energy-efficient solution for data storage and retrieval.

For detailed technical specifications, wiring diagrams, and compatibility information, please refer to the official Maxim Integrated DS9106S-GN0+ datasheet or consult with a Maxim Integrated representative.

You May Also Be Interested in

Maxim Integrated
IBUTTON PROBE PANEL MOUNT W/LED
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IC IBUTTON CAPSULE BLACK
Need more? Email Us
Maxim Integrated
CABLE 8' BLUE DOT TO RJ11
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess