EN
  • EN
  • DE

DS9106S-BL0+

Part No DS9106S-BL0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348437-DS9106S-BL0+
Ultra Librarian 3D Model Ultra Librarian DS9106S-BL0+ CAD Model

Description

Maxim Integrated DS9106S-BL0+ iButton

The DS9106S-BL0+ is a high-quality iButton® device from Maxim Integrated, renowned for its robust and versatile range of data carriers. This particular model is designed to provide a reliable and secure way to store and transfer data in a variety of applications. The iButton technology is encapsulated in a durable stainless steel can, ensuring the device's resilience in harsh environments, making it an ideal solution for applications that require a rugged, yet portable data carrier.

The DS9106S-BL0+ iButton is equipped with a unique identification code which is factory lasered into the chip, ensuring a unique identity that cannot be duplicated. This feature is critical for applications where secure identification and authentication are paramount, such as access control systems, inventory tracking, and asset management.

This device operates over a wide temperature range and is highly resistant to physical stress, making it suitable for outdoor use or in settings with extreme temperature variations. The iButton's design allows for easy attachment to objects and equipment, including key fobs, rings, or any item that requires a dependable method of data storage and retrieval.

The DS9106S-BL0+ is designed for seamless integration with the 1-Wire® protocol, a proprietary interface of Maxim Integrated that enables communication with a host system using a single data line plus ground. This simplifies system design and reduces the overall cost of the infrastructure needed to support iButton applications. The 1-Wire interface also allows for the iButton to be touched to a reader/writer, known as a Blue Dot receptor, for easy data transfer.

Overall, the Maxim Integrated DS9106S-BL0+ iButton is a versatile and secure solution for a multitude of data storage and transfer needs. Its durable construction, unique identification capabilities, and ease of integration make it a top choice for professionals seeking a reliable data carrier for their critical applications.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
IBUTTON HALO WHITE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO YELLOW 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess