EN
  • EN
  • DE

DS9106S-PK0+

Part No DS9106S-PK0+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Product Status Obsolete
Accessory Type Halo
For Use With/Related Products iButton®
Base Product Number DS9106S
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348446-DS9106S-PK0+
Ultra Librarian 3D Model Ultra Librarian DS9106S-PK0+ CAD Model

Description

Maxim Integrated DS9106S-PK0+ iButton Device

The Maxim Integrated DS9106S-PK0+ is a robust and versatile iButton® device designed for a wide range of data logging applications. This compact, portable device is engineered to withstand harsh environmental conditions, making it an ideal solution for tracking and authentication purposes in industries such as healthcare, transportation, and industrial automation.

Durable Construction

The DS9106S-PK0+ features a stainless steel canister that encapsulates its sensitive electronic components, providing a durable shell that resists physical damage, extreme temperatures, and environmental hazards like dust and moisture. This resilience ensures reliable performance in both indoor and outdoor settings, and the device's small form factor allows for easy attachment to objects or integration into various systems.

High-Capacity Memory and Fast Data Transfer

At the core of the DS9106S-PK0+ is a high-capacity, non-volatile memory that safely stores data without the need for an external power source. The device supports fast data transfer rates, enabling quick and efficient communication with host systems. Users can read from and write to the device using Maxim Integrated's 1-Wire® protocol, which simplifies the connection process by using a single wire for both power and data transfer.

Multiple Applications

The versatility of the DS9106S-PK0+ allows it to be used in a vast array of applications. It's particularly useful for access control systems, where it can serve as a secure key for entry. In inventory management, the iButton can track goods throughout the supply chain. The device is also well-suited for environmental data logging, where it can monitor temperature, humidity, and other variables over time.

Easy Integration and Compatibility

Integrating the DS9106S-PK0+ into existing systems is straightforward thanks to its compatibility with Maxim Integrated's range of iButton readers and accessories. The device can be mounted on virtually any surface or carried by personnel, providing a flexible solution that can be tailored to specific requirements.

Overall, the Maxim Integrated DS9106S-PK0+ iButton is a reliable and secure choice for businesses and organizations looking to enhance their data logging and authentication processes.

You May Also Be Interested in

Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON MOUNT 2HOLE
Need more? Email Us
Maxim Integrated
IBUTTON FOB BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
CONTACT TOUCH AND HOLD / Connector Holder For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO GREEN 20MM / Connector Halo For iButton®
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess