EN
  • EN
  • DE

DS9093AB+

Part No DS9093AB+
Manufacturer Maxim Integrated
Catalog Memory Cards and Modules Accessories
Description IBUTTON KEY RING MOUNT BLUE / Connector Ring Mount For iButton?
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards, Modules - Memory Card, Module Accessories
Mfr Maxim Integrated
Series iButton®
Package Bulk
Product Status Active
Accessory Type Ring Mount
For Use With/Related Products iButton®
Base Product Number DS9093
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 449966-DS9093AB+
Ultra Librarian 3D Model Ultra Librarian DS9093AB+ CAD Model

Description

Maxim Integrated DS9093AB+ iButton Holder

The Maxim Integrated DS9093AB+ is a robust and versatile iButton holder designed to provide a secure mounting solution for iButton devices. iButtons are small, coin-shaped devices that can be used for a variety of applications such as access control, asset tracking, and data logging. The DS9093AB+ enhances the functionality of these devices by offering a reliable way to attach them to objects, key fobs, or equipment.

Key Features

  • Durable Construction: Made with high-quality, glass-filled nylon, the DS9093AB+ is built to withstand harsh environments and resist impact, making it ideal for industrial and outdoor applications.
  • Easy to Use: The holder is designed with a snap-in mechanism that allows for quick insertion and removal of iButton devices without the need for additional tools.
  • Secure Retention: Once an iButton is snapped into place, it is held securely within the holder, reducing the risk of loss or dislodgement during operation.
  • Mounting Options: With its flange design, the DS9093AB+ can be easily mounted onto surfaces using screws or rivets, providing a fixed docking station for iButtons.
  • Compatibility: The holder is compatible with the F5 MicroCan iButtons, ensuring a broad range of iButton devices can be accommodated.

Applications

The DS9093AB+ iButton holder is suitable for a wide range of applications, including but not limited to:

  • Time and attendance systems
  • Access control for buildings and secure areas
  • Asset tracking and management
  • Environmental monitoring and data logging

With its robust design and ease of use, the Maxim Integrated DS9093AB+ iButton holder is an essential accessory for any organization looking to leverage the power and versatility of iButton technology. Whether you're tracking valuable assets or managing access to secure locations, the DS9093AB+ provides a reliable solution for integrating iButtons into your operations.

You May Also Be Interested in

Maxim Integrated
IBUTTON HALO PINK 60MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT
Need more? Email Us
Maxim Integrated
IBUTTON KEY RING MOUNT BLACK / Connector Ring Mount For iButton?
Need more? Email Us
Maxim Integrated
IBUTTON ADHESIVE PADS
Need more? Email Us
Maxim Integrated
CABLE CRADLE BLACK
Need more? Email Us
Maxim Integrated
IBUTTON HALO BLUE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO PINK 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON HALO ORANGE 20MM / Connector Halo For iButton®
Need more? Email Us
Maxim Integrated
IBUTTON PROBE PANEL MOUNT W/LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ €0.8960 €53.7573
145+ €0.7354 €106.6341
225+ €0.7122 €160.2387
310+ €0.6899 €213.8821
400+ €0.6667 €266.6825
535+ €0.5980 €319.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess