EN
  • EN
  • DE

DS3150TN

Part No DS3150TN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Telecom IC Line Interface Unit (LIU) 48-TQFP (7x7)
Manufacturer Maxim Integrated
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name DS3150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917441-DS3150TN
Ultra Librarian 3D Model Ultra Librarian DS3150TN CAD Model

Description

The DS3150TN is a high-performance, single-chip transceiver from Maxim Integrated designed for T1/E1/J1 communications. This versatile product is an ideal solution for telecom applications requiring reliable, high-speed data transmission over T1, E1, or J1 lines. Its compact design and robust feature set make it suitable for a wide range of applications, including wireless base stations, network routers, switches, and other telecommunications equipment.

Key Features

  • Single-chip transceiver for T1/E1/J1 interfaces
  • Supports both long-haul and short-haul lines
  • Integrated jitter attenuator
  • Programmable line build-out and receiver equalization
  • Crystal-less jitter attenuator operation
  • Meets or exceeds all relevant industry standards
  • 3.3V operation with 5V tolerant inputs
  • Available in a 28-pin SSOP package

Performance and Flexibility

The DS3150TN offers exceptional performance with integrated features such as a jitter attenuator, which ensures signal integrity by reducing timing errors, and programmable line build-out and receiver equalization, which allow for fine-tuning to specific line conditions. The ability to operate without an external crystal for the jitter attenuator simplifies design and reduces component count.

Standards Compliance

Designed to meet or exceed the requirements of industry standards, the DS3150TN ensures compatibility and reliable operation in standardized telecom environments. Its adherence to T1, E1, and J1 specifications guarantees that it will work seamlessly within established communication infrastructures.

Power and Packaging

Operating on a 3.3V supply and with 5V tolerant inputs, the DS3150TN is designed for modern, low-power applications. The device is housed in a space-saving 28-pin SSOP package, making it an efficient choice for designs where board space is at a premium.

Applications

  • Wireless base station equipment
  • Network routers and switches
  • Telecom switching equipment
  • Channel service units/data service units (CSU/DSUs)
  • Multi-service provisioning platforms (MSPP)

With its robust set of features and compliance with telecom standards, the DS3150TN from Maxim Integrated stands out as a reliable and efficient choice for designers and engineers looking to integrate T1/E1/J1 capabilities into their products.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess