EN
  • EN
  • DE

KSZ9031RNXCA-TR

Part No KSZ9031RNXCA-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Family Name KSZ9031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ9031RNXCA TR, KSZ9031RNXCA-CT, 576-4041-6, KSZ9031RNXCATR, KSZ9031RNXCA-DKR, 576-4041-6-ND, 576-4041-1, 576-4041-1-ND, 576-4041-2, 576-4041-2-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851750-KSZ9031RNXCA-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9031RNXCA-TR CAD Model

Description

Microchip Technology's KSZ9031RNXCA-TR Ethernet Transceiver

The KSZ9031RNXCA-TR is an advanced Gigabit Ethernet transceiver from the renowned manufacturer, Microchip Technology. Designed to address the high-performance demands of today's increasingly connected world, this transceiver offers a robust set of features that cater to a wide range of applications in the automotive, industrial, and consumer markets.

This Ethernet PHY transceiver provides a complete triple-speed (10BASE-T/100BASE-TX/1000BASE-T) Ethernet physical layer solution that supports cable diagnostics and link status monitoring, making it an ideal choice for networked communications. It is compliant with the IEEE 802.3 standard, ensuring interoperability with a broad array of networking equipment.

The KSZ9031RNXCA-TR features reduced gigabit media-independent interface (RGMII) for direct connection to RGMII MACs in Gigabit Ethernet processors and switches for data transfer at 10/100/1000 Mbps. With its innovative design, the transceiver offers reduced power consumption and EMI, which is crucial for developing energy-efficient and reliable hardware in today's eco-conscious market.

Enhancements such as programmable drive strength and skew on the RGMII interface allow system designers to fine-tune the signal characteristics to ensure signal integrity, which is particularly beneficial in challenging electrical environments. Additionally, the KSZ9031RNXCA-TR comes with linkMD® TDR-based cable diagnostics, which identifies faulty copper cabling to prevent network failures and downtime.

As part of Microchip's commitment to long-term availability and support, the KSZ9031RNXCA-TR is offered in a compact 48-pin QFN package, making it suitable for space-constrained applications. The transceiver operates over the industrial temperature range, ensuring reliability and performance even in extreme conditions.

For developers and engineers looking for a high-quality, feature-rich network transceiver, the KSZ9031RNXCA-TR from Microchip Technology stands out as a top choice. Its combination of performance, power efficiency, and diagnostic features make it a versatile component in the design of advanced network interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2767 $51.3204
25+ $4.0061 $100.1525
39+ $3.8707 $150.9573
56+ $3.6000 $201.6000
73+ $3.4647 $252.9231
91+ $3.3294 $302.9754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,320 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess