EN
  • EN
  • DE

VSC8501XML

Part No VSC8501XML
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 135QFN  /  Telecom IC Ethernet 135-QFN (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface Ethernet
Number of Circuits 1
Voltage - Supply 3.3V
Mounting SMD (SMT)
Supplier Device Package 135-QFN (12x12)
Base Product Number VSC8501
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 152
Win Source Part Number 964820-VSC8501XML
Ultra Librarian 3D Model Ultra Librarian VSC8501XML CAD Model

Description

Microchip Technology's VSC8501XML

The VSC8501XML from Microchip Technology is a high-performance, single-port Gigabit Ethernet PHY transceiver designed to deliver superior speed and reliability for demanding network environments. This device is part of Microchip's extensive family of networking products, offering advanced features to enhance system performance and simplify design processes for a wide range of applications.

Key Features

  • Dual Media Support: The VSC8501XML provides flexible connectivity options by supporting both copper and fiber media, enabling it to adapt to various network requirements and ensuring broad compatibility with different networking equipment.
  • Energy Efficiency: Equipped with Energy Efficient Ethernet (EEE) capabilities, this PHY transceiver helps to reduce power consumption during periods of low data activity, contributing to overall energy savings and a lower carbon footprint for network devices.
  • Robust Performance: With its support for Gigabit Ethernet speeds, the VSC8501XML ensures fast and reliable data transfer, making it suitable for bandwidth-intensive applications such as video streaming, high-speed data storage, and server connectivity.
  • Advanced Diagnostics: The device includes built-in diagnostic features that facilitate network troubleshooting and maintenance, helping to minimize downtime and maintain consistent network performance.

Applications

The VSC8501XML is ideal for a variety of applications, including:

  • Enterprise networking equipment such as switches, routers, and firewalls
  • Industrial automation systems requiring robust network connections
  • Networked consumer electronics, including smart TVs and gaming consoles
  • Data center infrastructure, supporting high-speed server and storage networking

Technical Specifications

The VSC8501XML is built to meet rigorous standards, featuring:

  • Single-port 10/100/1000BASE-T Ethernet transceiver
  • IEEE 802.3az Energy Efficient Ethernet support
  • Auto-negotiation and Auto-MDI/MDIX crossover
  • Integrated line-side termination to save board space and reduce BOM cost
  • Industrial temperature range: -40°C to +85°C

In summary, the VSC8501XML from Microchip Technology represents a versatile and energy-efficient solution for modern Gigabit Ethernet applications, offering a mix of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

Broadcom Limited
Lowest to $10.8258
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Others
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0988 $50.4940
13+ $8.2862 $107.7206
19+ $8.0273 $152.5187
26+ $7.7683 $201.9758
34+ $7.5094 $255.3196
45+ $6.7325 $302.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,114 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess