EN
  • EN
  • DE

PIC16F1824-I/SL

Part No PIC16F1824-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 11
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Win Source Part Number 275733-PIC16F1824-I/SL
Family Name PIC16F1824
Introduction Date June 10, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PIC16F1824-I/SL CAD Model

Description

Microchip Technology's PIC16F1824-I/SL Microcontroller

The PIC16F1824-I/SL is a powerful yet compact microcontroller unit (MCU) from Microchip Technology, designed to offer a blend of performance, power efficiency, and versatile features in a small package. This MCU is part of Microchip's renowned PIC16F family, known for its ease of use and robustness, making it a popular choice for a wide range of applications including industrial control systems, automotive electronics, consumer devices, and more.

The PIC16F1824-I/SL operates at a voltage range of 1.8V to 5.5V, making it suitable for low-power applications and compatible with most common logic levels. It features a 14-bit instruction set that provides a smooth and efficient operation, allowing developers to optimize their code for speed or power consumption.

With 4KB of flash memory and 256 bytes of EEPROM, the PIC16F1824-I/SL offers ample space for program storage and data retention. Additionally, it boasts 512 bytes of RAM, sufficient for handling complex tasks and data buffering. The device also supports an extended operating temperature range, making it reliable in extreme conditions.

Connectivity and interface options are robust on the PIC16F1824-I/SL. It includes up to 11 input/output (I/O) pins, which are highly configurable to suit a variety of peripheral interfaces and custom functions. The MCU also supports serial communication protocols such as I2C, SPI, and UART, enabling it to communicate with sensors, actuators, and other microcontrollers or processors.

One of the standout features of the PIC16F1824-I/SL is its integrated 10-bit Analog-to-Digital Converter (ADC), which allows for precise analog signal measurement. This is essential for applications that require sensor interfacing and real-time data analysis. Additionally, the MCU comes with two comparators and a 5-bit Digital-to-Analog Converter (DAC), further expanding its capabilities in analog signal processing.

For those concerned with power management, the PIC16F1824-I/SL includes an array of features such as Power-Saving Sleep mode, Idle mode, and Ultra Low-Power Wake-Up (ULPWU), which enable the design of energy-efficient applications. Its Programmable Brown-Out Reset (BOR) and Extended Watchdog Timer (EWDT) ensure reliable operation and protect against system crashes or malfunctions.

The PIC16F1824-I/SL is available in a 14-pin SOIC package, making it a versatile and compact solution for space-constrained applications. Its robust feature set and adaptability make it an excellent choice for designers looking to create sophisticated systems with minimal footprint.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0377 $51.8850
105+ $0.9720 $102.0600
160+ $0.9392 $150.2720
230+ $0.8735 $200.9050
300+ $0.8406 $252.1800
375+ $0.8078 $302.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess