EN
  • EN
  • DE

MAX9890BEBL+T

Part No MAX9890BEBL+T
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC SUPP CLICK-POP 9-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Noise Reduction
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 36dB
Case / Package 9-UCSP
Win Source Part Number 074213-MAX9890BEBL+T
Ultra Librarian 3D Model Ultra Librarian MAX9890BEBL+T CAD Model

Description

Maxim Integrated MAX9890BEBL+T Audio Amplifier

The MAX9890BEBL+T from Maxim Integrated is a cutting-edge audio amplifier designed to deliver high-quality sound with minimal power consumption. This integrated circuit is part of Maxim's extensive line of audio solutions, which are renowned for their reliability, efficiency, and performance.

Key Features:

  • Low Noise: The MAX9890BEBL+T boasts an exceptionally low noise floor, which ensures that audio playback is crisp and clear, with minimal background hiss or static.
  • Power Efficiency: Designed with power-sensitive applications in mind, this audio amplifier operates with high efficiency, reducing battery drain in portable devices.
  • Click-and-Pop Suppression: It includes an advanced click-and-pop suppression feature that minimizes the audible clicks and pops during power-up and shutdown, providing a smoother user experience.
  • Small Footprint: The compact size of the MAX9890BEBL+T makes it an ideal choice for space-constrained applications, such as mobile phones, tablets, and other portable electronics.
  • Differential Inputs: This device supports differential inputs, which helps to reduce common-mode noise and improve sound quality.
  • Integrated Protection: The MAX9890BEBL+T comes with built-in thermal overload and short-circuit protection, ensuring the longevity and reliability of the amplifier.

Applications:

The versatility of the MAX9890BEBL+T allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Bluetooth Headphones and Speakers
  • Home Entertainment Systems

Technical Specifications:

  • Supply Voltage Range: 1.7V to 3.6V
  • Output Power: Capable of delivering output power commensurate with its design, tailored for small speakers used in portable devices.
  • Package: The MAX9890BEBL+T is available in a micro-sized, lead-free package that is both environmentally friendly and suitable for automated assembly processes.

Overall, the MAX9890BEBL+T from Maxim Integrated represents a blend of performance, efficiency, and compact design, making it an excellent choice for manufacturers seeking to enhance the audio experience in their products.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess