EN
  • EN
  • DE

DS34S132GN

Part No DS34S132GN
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 676TEPBGA  /  Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function TDM-over-Packet (TDMoP)
Interface TDMoP
Number of Circuits 1
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 676-BGA
Supplier Device Package 676-TEPBGA (27x27)
Base Product Number DS34S132
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1
Win Source Part Number 1010076-DS34S132GN
Ultra Librarian 3D Model Ultra Librarian DS34S132GN CAD Model

Description

The DS34S132GN from Maxim Integrated is a high-performance, octal serial switch with a rich feature set designed to cater to a wide range of applications. This device is particularly well-suited for networking, telecommunications, and industrial systems where the reliability and efficiency of data transfer are paramount.

Key Features

  • High-Speed Operation: The DS34S132GN is capable of operating at high speeds, making it ideal for applications that require fast data throughput.
  • Octal Serial Ports: With eight serial ports, this switch allows for multiple data channels, providing flexibility and scalability in system design.
  • Low Power Consumption: Designed with power efficiency in mind, the DS34S132GN helps to minimize power usage, which is crucial for energy-sensitive applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, ensuring reliability and longevity even in environments prone to electrical disturbances.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it suitable for harsh industrial conditions.

Applications

The versatile nature of the DS34S132GN allows it to be used in various applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Industrial control and automation
  • Networking equipment
  • Multi-channel data routing

Technical Specifications

The DS34S132GN boasts technical specifications that ensure it meets the demands of complex and critical systems:

  • Package: The device comes in a compact, surface-mountable 100-pin TQFP package.
  • Supply Voltage: It operates on a supply voltage that is compatible with most common system voltages, ensuring easy integration into existing designs.
  • Interface: The serial interface conforms to industry standards, providing compatibility with a wide range of microcontrollers and processors.

In conclusion, the DS34S132GN from Maxim Integrated is a robust and reliable solution for systems requiring multiple high-speed serial interfaces. With its advanced features and strong performance, it stands as an excellent choice for designers looking to enhance their data transfer capabilities.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Others
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess