EN
  • EN
  • DE
  • IT

DS2762AE+025/T

Part No DS2762AE+025/T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 758812-DS2762AE+025/T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2762AE+025/T CAD Model

Description

Maxim Integrated's DS2762AE+025/T High-Precision Li+ Battery Monitor

The DS2762AE+025/T from Maxim Integrated is a sophisticated high-precision lithium-ion (Li+) battery monitor that provides a comprehensive solution for managing the health and efficiency of battery cells. This compact and integrated device is designed to offer precise measurements of critical battery parameters, making it an ideal component for portable devices, battery packs, and any application where battery monitoring is crucial.

Key Features

  • High-Accuracy Monitoring: The DS2762AE+025/T is engineered to deliver high-accuracy voltage, temperature, current, and charge accumulation measurements, ensuring reliable battery management.
  • Integrated Current Accumulator: The device features an integrated current accumulator that tracks the amount of charge entering and leaving the battery, which is vital for accurate state-of-charge estimations.
  • Temperature Measurement: With its ability to measure temperature, the DS2762AE+025/T helps protect the battery by providing data that can be used to prevent operation outside the battery's safe temperature range.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal impact on the battery life, making it suitable for power-sensitive applications.
  • Communication Interface: The monitor uses a 1-Wire® interface, which simplifies connectivity and allows for easy integration into existing systems with minimal wiring.

Applications

The versatility of the DS2762AE+025/T makes it perfect for a wide range of applications, including:

  • Portable consumer electronics
  • Smartphones and tablets
  • Medical devices
  • Handheld instrumentation
  • Uninterruptible power supplies (UPS)

Robust and Reliable Design

The DS2762AE+025/T is offered in a compact TSSOP package, which not only saves space but also ensures a robust and reliable connection in a variety of PCB layouts. Maxim Integrated's commitment to quality means that this battery monitor is built to the highest standards, providing dependable performance in even the most demanding situations.

With its blend of precision, efficiency, and versatility, the DS2762AE+025/T stands out as a top choice for designers and engineers looking to enhance the performance and reliability of their battery-powered solutions.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C 8TSSOP / Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Gas Gauge Li-Ion/Li-Pol 7.2V/10.8V/14.4V 38-Pin TSSOP T/R
Lowest to $13.0028
Texas Instruments
IC BATT FUEL GAUGE LIION 15DSBGA / Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $3.9229
Maxim Integrated
IC MONITOR BAT LP SOT23-6
Need more? Email Us
Texas Instruments
IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $1.0469
Microchip Technology
IC BATT CHG LI-ION 1CELL 8DFN / Charger IC Lithium Ion/Polymer 8-DFN (2x3)
Lowest to $2.1515
Texas Instruments
IC LITHIUM BATT PROTECT 6-WSON / Battery Protection Li-Ion/Li-Pol 6-Pin WSON T/R
Lowest to $6.0434
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $0.3661
Analog Devices Inc.
Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Lowest to $14.2557

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4723 $73.4169
7+ $20.0806 $140.5642
10+ $19.4532 $194.5320
14+ $18.8257 $263.5598
18+ $18.1983 $327.5694
24+ $16.3149 $391.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,416 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess