EN
  • EN
  • DE
  • IT

UDN2580A-T

Part No UDN2580A-T
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102097-UDN2580A-T
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN2580A-T CAD Model

Description

The UDN2580A-T is a high-voltage, high-current quad power driver manufactured by Allegro MicroSystems. This integrated circuit is designed for driving various loads such as relays, solenoids, and stepper motors. It integrates protection features to ensure reliability and longevity in demanding applications. The UDN2580A-T combines logic compatibility with high-power output capabilities, making it suitable for a wide range of industrial and automotive applications.

Applications

  • Relay Drivers: Used to drive electromechanical relays in industrial control systems.
  • Solenoid Drivers: Controlling solenoids in valve systems and other automated equipment.
  • Stepper Motor Drivers: Driving small to medium-sized stepper motors.
  • Lamp Drivers: Controlling incandescent lamps or LEDs in various lighting applications.
  • Automotive Applications: Used in automotive control systems for driving various loads.

Features

  • High Output Voltage: Capable of handling high voltage loads.
  • High Output Current: Provides sufficient current to drive demanding loads.
  • Quad Driver: Contains four independent drivers in a single package.
  • Internal Clamp Diodes: Includes internal clamp diodes for inductive load protection.
  • Logic Compatibility: Compatible with standard logic levels for easy integration.
  • Thermal Shutdown Protection: Protects the device from overheating.

Benefits

  • Simplified Design: Reduces design complexity by integrating multiple drivers into one chip.
  • Improved Reliability: Built-in protection features enhance reliability.
  • Reduced Component Count: Lowers component count and board space requirements.
  • Versatile Applications: Suitable for a wide range of load types.
  • Cost-Effective: Provides a cost-effective solution for driving multiple loads.

Additional Details

The UDN2580A-T features four independent driver channels, each capable of delivering significant current at high voltage. Internal clamp diodes protect the outputs from inductive kickback when driving inductive loads. The device is TTL and CMOS compatible, simplifying interface with logic control circuits. Thermal shutdown protection ensures that the device will shut down in the event of an over-temperature condition, preventing permanent damage. The device is typically available in a DIP or SOIC package, facilitating easy PCB mounting.

For detailed electrical characteristics, application circuits, and thermal considerations, refer to the manufacturer's datasheet.

You May Also Be Interested in

Infineon Technologies
DRIVER_IC / Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
Lowest to $7.8094
Infineon Technologies
Need more? Email Us
Halo Electronics Inc
TGM240S Series 960 uH 0.8 Ohm 3CT: 4CT SMT DC/DC Isolation Transformer
Lowest to $2.7646
Fairchild/ON Semiconductor
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Delta Electronics
Need more? Email Us
Infineon Technologies
Half Bridge Motor Driver 28-Pin DSO
Need more? Email Us
Texas Instruments
THS4140IDR Ti
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess