EN
  • EN
  • DE

LTC4015IUHF#PBF

Part No LTC4015IUHF#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol Automotive Medical 38-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Fault Protection Over Temperature
Interface I2C
Max Charge Current 20 A
Maximum Operating Temperature 125 °C
Max Supply Voltage 35 V
Min Operating Temperature -40 °C
Nominal Input Voltage 35 V
Number of Cells 2
Number of Pins 38
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 970805-LTC4015IUHF#PBF
Categories PMIC - Battery Management
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4015IUHF#PBF CAD Model

Description

Product Overview: LTC4015IUHF#PBF

The LTC4015IUHF#PBF is a high-performance battery charger and power management integrated circuit from Analog Devices Inc., designed to accommodate a variety of battery chemistries. This versatile chip supports lead-acid, Li-Ion, LiFePO4, and NiMH batteries, making it an ideal choice for a wide range of applications, including portable devices, backup systems, and energy storage solutions.

The LTC4015IUHF#PBF operates over a wide input voltage range and provides an efficient charging solution with its advanced features. It integrates a synchronous buck converter with a maximum charge current of up to 20A, ensuring fast and efficient charging. The device's charging parameters can be adjusted through its I2C interface, which allows for precise control over the charging process and enables system monitoring of voltage, current, temperature, and charge status.

Safety is a key concern when it comes to battery charging, and the LTC4015IUHF#PBF addresses this with its comprehensive protection features. It includes overvoltage, overtemperature, and input overcurrent protection, safeguarding both the battery and the system. Additionally, its termination algorithms prevent overcharging, enhancing the longevity and reliability of the battery.

The LTC4015IUHF#PBF is housed in a compact 5mm x 7mm QFN package, making it suitable for space-constrained applications. Its high level of integration reduces the need for external components, simplifying design and reducing overall system cost.

In summary, the LTC4015IUHF#PBF from Analog Devices Inc. is a sophisticated battery charging and power management solution that offers flexibility, efficiency, and safety for a multitude of battery-powered applications. With its wide range of supported battery types and advanced feature set, this chip is an excellent choice for designers looking to implement a reliable and high-performance charging system.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $37.2795

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1344 $60.5376
9+ $12.4180 $111.7620
13+ $12.0299 $156.3887
18+ $11.6418 $209.5524
23+ $11.2538 $258.8374
30+ $10.0896 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess