EN
  • EN
  • DE
  • IT

UDN3625MH

Part No UDN3625MH
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102108-UDN3625MH
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN3625MH CAD Model

Description

The UDN3625MH is a quad high-current Darlington switch array designed for interfacing low-level logic circuitry to high-current or high-voltage loads. Manufactured by Allegro MicroSystems, this device is well-suited for a variety of applications where multiple high-power loads need to be controlled from a single logic source. It is known for its robust design and reliable performance in demanding environments.

Applications

  • Driving relays
  • Driving solenoids
  • Driving incandescent displays
  • Driving small DC motors
  • Logic Buffers

Features

  • Quad Darlington switch outputs
  • High output current capability: up to 500 mA per channel
  • High output voltage capability: up to 50 V
  • TTL, DTL, and CMOS compatible inputs
  • Internal suppression diodes for inductive loads
  • Low input current requirements
  • Operating Temperature Range: -20°C to +85°C

Benefits

  • Simplified interface between logic circuits and high-power loads
  • Reduced component count due to integrated Darlington arrays
  • Protection against voltage spikes from inductive loads
  • Increased system reliability due to robust design
  • Versatile solution for a wide range of applications

Additional Details

The UDN3625MH integrates four independent Darlington transistor switches into a single package. Each Darlington pair consists of two transistors connected in such a way that the current amplified by the first transistor is further amplified by the second. This configuration provides a very high current gain, allowing the device to drive high-current loads with relatively low input currents. Internal suppression diodes are included to protect the device from voltage transients caused by inductive loads, such as relays and solenoids. The device is designed to be compatible with TTL, DTL, and CMOS logic levels, making it easy to interface with a wide range of microcontrollers and other logic devices. The UDN3625MH comes in a through-hole package, allowing for easy mounting and connection to external circuitry. Proper heat sinking may be required when operating at high current levels to prevent overheating.

The part is typically available in a DIP (Dual In-line Package).

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Delta Electronics
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
THS4140IDR Ti
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess