EN
  • EN
  • DE

UDN2595LW

Part No UDN2595LW
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970858-UDN2595LW
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDN2595LW CAD Model

Description

The UDN2595LW is a 8-channel high-side driver manufactured by Allegro MicroSystems. It is designed to drive inductive loads such as relays, solenoids, and small motors. This device integrates eight independent drivers, each capable of switching a high-side load with built-in protection features, making it suitable for a variety of automotive and industrial applications.

Applications

  • Automotive body control modules
  • Industrial control systems
  • Relay drivers
  • Solenoid drivers
  • Small motor drivers
  • LED lighting control
  • General-purpose high-side switching

Features

  • 8 independent high-side drivers
  • Built-in overcurrent protection
  • Overvoltage protection
  • Thermal shutdown
  • Diagnostic feedback
  • Logic-compatible inputs
  • Low quiescent current

Benefits

  • Simplified system design due to integrated protection features
  • Increased system reliability due to robust protection mechanisms
  • Reduced component count, lowering overall system cost
  • Improved system safety with thermal shutdown and overvoltage protection
  • Easy interface with microcontrollers and other logic devices
  • Lower power consumption due to low quiescent current

Additional Details

The UDN2595LW operates over a wide voltage range, typically from 4.5V to 5.5V for the logic supply and 5.5V to 50V for the load supply. Each channel can typically drive loads up to 500mA. The device provides diagnostic feedback, allowing the microcontroller to detect fault conditions such as overcurrent or overtemperature. The UDN2595LW is available in a surface-mount package, such as a SOIC or TSSOP, which helps to minimize board space. The device's input pins are compatible with standard logic levels, making it easy to interface with a wide range of microcontrollers and other digital circuits. The device is designed to protect itself and the load from damage due to short circuits or overloads. The thermal shutdown feature disables the outputs when the device temperature exceeds a certain threshold, preventing damage from overheating.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess