EN
  • EN
  • DE

BQ27742YZFR-G1

Part No BQ27742YZFR-G1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 15-DSB / Fuel Gauge Li-FePO4/Li-Ion/Li-Pol 15-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Multi-Function Controller
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface HDQ, I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 15-UFBGA, DSBGA
Manufacturer Package 15-DSBGA
Win Source Part Number 770345-BQ27742YZFR-G1
Popularity Medium
Supply and Demand Status Balance
Family Name BQ27742-G1
Introduction Date March 15, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BQ27742YZFR-G1 CAD Model

Description

Introducing the Texas Instruments BQ27742YZFR-G1 Battery Fuel Gauge

The Texas Instruments BQ27742YZFR-G1 is a state-of-the-art battery fuel gauge solution, designed to provide accurate monitoring of single-cell lithium-ion batteries. This innovative device is a perfect fit for a wide range of portable applications, ensuring users can keep track of their battery's status with precision and reliability.

The BQ27742YZFR-G1 integrates Texas Instruments' patented Impedance Track™ algorithm, which delivers outstanding fuel gauging accuracy. This advanced technology allows the device to accurately report remaining battery capacity, state-of-charge, and battery health. With these critical data points, users can optimize their device's performance and extend the overall battery life.

Key Features of the BQ27742YZFR-G1

  • High-Precision Monitoring: The device ensures precise measurement of energy flow, providing real-time data on the battery's state-of-charge, voltage, and temperature.
  • Impedance Track™ Algorithm: This proprietary technology offers adaptive adjustments to account for battery aging, temperature, and discharge rate, enhancing the accuracy of the fuel gauge.
  • Low-Power Consumption: The BQ27742YZFR-G1 is designed for energy efficiency, making it ideal for battery-powered devices where power conservation is critical.
  • Easy Integration: With a configurable design, the fuel gauge can be easily integrated into various system architectures, providing flexibility for designers.
  • Protection Features: It includes multiple safety mechanisms to protect against overcharge, over-discharge, short-circuit, and overcurrent conditions.
  • Communication Interface: The device supports an I2C interface for seamless communication with the host processor, facilitating easy access to battery parameters.

The BQ27742YZFR-G1 is not just a battery monitor; it's a sophisticated energy management system that helps maintain the integrity and longevity of your device's power source. By incorporating this fuel gauge into your design, you are choosing reliability, efficiency, and the peace of mind that comes with the advanced technology from Texas Instruments.

Whether you're developing smart wearables, handheld electronics, or any other battery-dependent device, the BQ27742YZFR-G1 provides the critical data you need to ensure optimal performance and user satisfaction.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9347 $51.4085
135+ $0.7670 $103.5450
205+ $0.7430 $152.3150
280+ $0.7190 $201.3200
360+ $0.6951 $250.2360
485+ $0.6232 $302.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,237 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess