EN
  • EN
  • DE

DS2430A

Part No DS2430A
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 256BIT 1-WIRE TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256bit
Memory Organization 32 x 8
Memory Interface 1-Wire®
Access Time 15 µs
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number DS2430A
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 586445-DS2430A
Ultra Librarian 3D Model Ultra Librarian DS2430A CAD Model

Description

The DS2430A from Maxim Integrated is a 256-bit, 1-Wire EEPROM chip that provides a simple and efficient method for storing data in a durable and reliable format. This chip is designed for applications where a small amount of data needs to be stored in a non-volatile memory that is easily accessible through a single data line.

Key Features

  • 1-Wire Interface: Allows for simple and cost-effective communication through a single data line, plus ground, for complete operation.
  • 256-Bit Non-volatile EEPROM: Offers a modest amount of storage for calibration, user identification, or device configuration settings that need to be preserved across power cycles.
  • Unique 64-Bit Serial Number: Each DS2430A device has a factory-lasered serial number that allows for absolute traceability and provides a guaranteed unique identity for networked devices.
  • Low-Power Consumption: Designed for efficiency, it operates on a wide range from 2.8V to 6.0V, making it suitable for battery-powered applications.
  • Small Form Factor: Available in a compact TO-92 package, it is suitable for space-constrained applications.
  • High Reliability: The EEPROM is rated for over 1,000,000 data write cycles, and data retention is guaranteed for a minimum of 40 years.
  • Multi-Drop Capability: Multiple DS2430A devices can be connected to the same 1-Wire bus, each one accessed individually via its unique serial number.

Applications

The DS2430A is a versatile component that can be integrated into a wide range of applications. It is commonly used in:

  • Device authentication and identification
  • Calibration storage for sensors and instruments
  • Access control systems
  • Aftermarket product tracking
  • Consumer electronics for configuration and preference settings

Maxim Integrated's DS2430A provides a secure and simple solution for adding non-volatile memory to any device with minimal pin count and at a low cost. Its robust design and unique features make it an ideal choice for a multitude of data storage applications.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess