EN
  • EN
  • DE

M29W640DB-90N6

Part No M29W640DB-90N6
Manufacturer STMicroelectronics
Catalog Memory
Description M29W640DB90N6 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 8 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1073619-M29W640DB-90N6
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W640DB-90N6 CAD Model

Description

STMicroelectronics M29W640DB-90N6 Flash Memory

The M29W640DB-90N6 is a high-performance 64Mbit (Megabit) non-volatile flash memory module from the renowned semiconductor manufacturer, STMicroelectronics. This memory device is designed to meet the rigorous demands of a wide range of applications, including embedded systems, telecommunications, automotive electronics, and other sophisticated electronic products requiring high-speed data storage and retrieval.

With a memory density of 64Mbit, the M29W640DB-90N6 is organized as 8M x 8 bits or 4M x 16 bits, which provides flexibility for systems that require either byte or word-sized data bus configurations. The memory architecture is based on a highly reliable NOR structure, which is known for its fast read capabilities and excellent data retention, making it an ideal choice for critical applications where data integrity is paramount.

The device operates at a supply voltage range of 2.7V to 3.6V, which is suitable for low-power applications, and it features an access time of 90 nanoseconds, ensuring quick data access and high-speed operation. This particular model, the M29W640DB-90N6, offers a balanced combination of performance and power efficiency.

One of the key features of this flash memory is its support for a wide temperature range, typically from -40°C to +85°C, which ensures reliable operation under extreme environmental conditions. This makes it an excellent choice for automotive and industrial applications where temperature variations are common.

The M29W640DB-90N6 also includes advanced features such as a hardware write protection mechanism, which prevents accidental data alteration, and a boot block feature that provides a protected area for code storage, typically used for system boot or critical firmware that must not be overwritten.

For ease of integration, the M29W640DB-90N6 is available in a 48-pin TSOP (Thin Small Outline Package) which is widely used in the industry and known for its space-saving design. The device is also fully compliant with the JEDEC standards, ensuring compatibility with a broad range of existing systems and future designs.

Overall, the STMicroelectronics M29W640DB-90N6 flash memory offers a reliable and versatile storage solution for designers and engineers looking to incorporate high-density, fast, and robust memory into their electronic systems.

You May Also Be Interested in

STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess