EN
  • EN
  • DE

ATARDADPT-XPRO

Part No ATARDADPT-XPRO
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description BOARD ADAPTER FOR ARDUINO XPRO / Xplained Pro - Adapter Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Accessories
Mfr Microchip Technology
Package Box
Accessory Type Adapter Board
For Use With/Related Products Xplained Pro
Base Product Number ATARDADPT
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342472-ATARDADPT-XPRO
Ultra Librarian 3D Model Ultra Librarian ATARDADPT-XPRO CAD Model

Description

The ATARDADPT-XPRO from Microchip Technology is an innovative adapter board designed to enhance the capabilities of your development projects. It serves as a bridge, enabling the seamless integration of Arduino shields with Microchip's extensive range of Xplained Pro evaluation boards. This adapter unlocks a world of possibilities for developers by providing access to a plethora of Arduino-compatible add-on modules.

Microchip ATARDADPT-XPRO Adapter

Key Features:

  • Compatibility: Designed to connect with both 3.3V and 5V Arduino shields, the ATARDADPT-XPRO ensures broad shield compatibility and functionality with Microchip's Xplained Pro microcontroller evaluation platforms.
  • Flexibility: The adapter supports various communication protocols, including I2C, SPI, and UART, allowing for flexible interfacing with different types of Arduino shields.
  • Easy Integration: With its plug-and-play nature, the ATARDADPT-XPRO can be effortlessly attached to Xplained Pro boards, requiring no additional drivers or software for basic operation.

Enhanced Development Experience:

Microchip Technology's commitment to providing developers with comprehensive tools is evident in the ATARDADPT-XPRO. By leveraging this adapter, engineers can rapidly prototype with a wide range of sensors, actuators, displays, and connectivity modules available in the Arduino ecosystem, all while utilizing the advanced features of the Xplained Pro MCU boards. This synergy accelerates the development cycle and enables a smoother transition from concept to production.

Applications:

The ATARDADPT-XPRO adapter is an ideal choice for a variety of applications, including but not limited to:

  • IoT and connected devices
  • Consumer electronics
  • Automotive and industrial automation
  • Wearable technology
  • Rapid prototyping and educational projects

In summary, the ATARDADPT-XPRO is a testament to Microchip Technology's dedication to providing developers with versatile and user-friendly development tools. Whether you are a seasoned engineer or a student just starting out, this adapter is a valuable addition to your development toolkit.

You May Also Be Interested in

366
Adafruit Industries LLC
XBEE HEADER SOCKET 2MM 10PIN 2PK
Need more? Email Us
Adafruit Industries LLC
BUDGET PACK FOR RASPBERRY PI 4 (
Need more? Email Us
Microchip Technology
MOTOR STEPPER 2PHASE 8WIRE
Need more? Email Us
Microchip Technology
MOTOR 3-PH BRUSHLESS DC 24V
Need more? Email Us
Adafruit Industries LLC
DIN ADAPTER - ARDUINO UNO
Need more? Email Us
Texas Instruments
BRUSHLESS MOTOR 24VDC
Need more? Email Us
Texas Instruments
CABLE HYPERLINK .5M
Need more? Email Us
Adafruit Industries LLC
Blank SMT Storage Pages for 12 strips of 8mm Tape - 5 Pages
Need more? Email Us
Amd
CARD EVAL AMS101
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess