Products specifications Report Issue?

Access Time 45 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 8 b
Interface Parallel
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Memory Size 256 kB
Memory Type NOR
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 994085-M29F002BT45N1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F002BT45N1 CAD Model

Description

STMicroelectronics M29F002BT45N1 - NOR Flash Memory

The M29F002BT45N1 is a high-speed 2 Mbit (256K x 8) NOR Flash memory device manufactured by STMicroelectronics. It is designed to be a versatile storage solution for applications requiring fast read and program operations with a high level of reliability. This non-volatile memory component is ideal for firmware storage, code shadowing, and data storage in a wide range of industrial, telecommunications, and consumer electronics applications.

Key Features

  • Memory Size: 2 Mbit (256K x 8 bits)
  • Access Time: 45 ns, enabling quick read operations for time-sensitive tasks
  • Programming Time: 10µs per byte typical, which allows for efficient updates and minimal downtime
  • Boot Block: Features a boot block that provides protection for the storage of boot and configuration code
  • Operating Voltage: 5V supply voltage, which is suitable for many standard microcontroller interfaces
  • Temperature Range: Industrial temperature range, ensuring reliable operation under various environmental conditions
  • Package: Available in a 32-pin TSOP (Thin Small Outline Package), which is suitable for space-constrained applications

Performance and Reliability

The M29F002BT45N1 offers high performance with its fast access time and efficient programming capabilities. It also includes features such as sector erase and chip erase functions, which allow for flexible data management and in-system reprogrammability. The device's boot block sector architecture provides added protection for critical data and code.

Applications

With its robust design and flexible features, the M29F002BT45N1 is suitable for a variety of applications, including:

  • Embedded systems and microcontroller-based applications
  • Automotive electronics
  • Networking and telecommunications equipment
  • Industrial control systems
  • Consumer electronics

In summary, the M29F002BT45N1 from STMicroelectronics is a reliable and high-performance NOR Flash memory device that provides a convenient and durable solution for storing boot code, firmware, and data in a variety of electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 6WLCSP / EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 6-WLCSP (0.8x1.2)
Need more? Email Us
ECAD model for LE24162LBXA-SH
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
Renesas Electronics America
IC SRAM 4.5MBIT PAR 208CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 166 MHz 3.6 ns 208-CABGA (15x15)
Need more? Email Us
ECAD model for 70T3599S166BF
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP / EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 4-CSP
Need more? Email Us
ECAD model for 24CW640T-I/CS0668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention