Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-20
Package Tray
Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 9
Number of Rows 2
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Backset Spacing 0.318" (8.08mm)
Features Board Lock
Voltage Rating 125V
Color Black
Dielectric Material Polyamide (PA), Nylon
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 788796
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 788796-1-ND,2266-788796-1,-788796-1-SI,A115678
Standard Package 650
Win Source Part Number 1040817-788796-1
Ultra Librarian 3D Model Ultra Librarian 788796-1 CAD Model

Description

The TE Connectivity AMP Connectors 1040817-788796-1 is a D-Sub connector that has nine positions.

  • Positions: 9
  • Color: Black
  • Board Lock: Yes
  • Connector Type: Receptacle
  • Contact Type: Signal
  • Mounting Type: Through-Hole, Right-Angle
  • Temperature Range: -55°C to 105°C
  • Contact Termination: Solder
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • RoHS: Non-Compliant
  • ECCN: EAR99
  • Current Rating: 6A
  • REACH: Affected

You May Also Be Interested in

ITT Cannon, LLC
CONN JACKPOST 12MM 4-40
Need more? Email Us
ECAD model for M83513/05-17
HARTING
D SUB_SHORT SCREW_4-40 UNC FOR H
Need more? Email Us
ECAD model for 09670029078
HARTING
D SUB MALE SCREW LOCK M3 NUT FUL
Need more? Email Us
ECAD model for 09670019977
TE Connectivity
CONN SCREW RETAINER KIT 4PC
Lowest to $2.4037
ECAD model for 5205980-5
Cinch Connectivity Solutions
SCREWLOCK FEMALE 4-40
Need more? Email Us
ECAD model for D20418-42
Amphenol
CONN SCREWLOCK DSUB FEMALE 4-40
Lowest to $1.1634
ECAD model for 863001060TLF
Conec
D-Sub Connector RoHS
Lowest to $32.7274
ECAD model for 3007W2PCR49E40X
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.8313
ECAD model for DS1036-25FPU2PX-YT
HARTING
D SUB_FEMALE SCREW LOCK_18 MM AL
Need more? Email Us
ECAD model for 09670019960

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention