EN
  • EN
  • DE

DSC557-0334FI1

Part No DSC557-0334FI1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description MEMS OSC XO 100.0000MHZ HCSL LVD / PCI Express (PCIe) Clock Generator IC 100MHz 1 Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series DSC557-03
Package Tube
Product Status Active
PLL Yes
Main Purpose PCI Express (PCIe)
Input -
Output HCSL, LVDS
Number of Circuits 1
Frequency - Max 100MHz
Voltage - Supply 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 14-VFQFN Exposed Pad
Base Product Number DSC557
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1362465-DSC557-0334FI1
Ultra Librarian 3D Model Ultra Librarian DSC557-0334FI1 CAD Model

Description

Product Overview: DSC557-0334FI1 by Microchip Technology

The DSC557-0334FI1 is a cutting-edge solution from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the rigorous demands of modern electronic applications, offering a seamless blend of reliability and performance.

At the heart of the DSC557-0334FI1 is a dual output, low-jitter clock generator. It is specifically engineered to provide two separate output frequencies which are selectable via I2C or pin control. This feature makes the device extremely versatile and suitable for a wide range of applications, including networking, telecommunications, and industrial markets where precise timing is crucial.

The device is capable of generating any frequency from 5 MHz to 170 MHz, with an impressive frequency stability that ensures minimal signal degradation. This is particularly important in applications where signal integrity can make or break the system's performance. The DSC557-0334FI1 achieves this through its advanced PLL (Phase-Locked Loop) circuitry, which locks the output frequency to a reference clock with high precision.

Moreover, the DSC557-0334FI1 is designed for ease of integration into various systems. It comes in a compact 6-pin DFN (Dual Flat No-lead) package, measuring just 2.5 x 2.0 mm, which makes it an ideal choice for space-constrained applications. The small footprint does not compromise its ability to deliver high-performance outputs, making it an efficient solution for designers looking to maximize board space without sacrificing quality.

Another notable feature of the DSC557-0334FI1 is its low power consumption. This attribute is particularly beneficial for portable and battery-powered devices, where power efficiency is paramount. By consuming less power, the device not only extends the battery life of the product but also contributes to a lower overall system cost by reducing the need for additional power management components.

In conclusion, the DSC557-0334FI1 from Microchip Technology is a robust and versatile clock generator that offers a perfect balance between performance, size, and power consumption. It is an excellent choice for designers and engineers looking to incorporate a reliable timing solution into their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1354 $55.2186
20+ $5.0342 $100.6840
31+ $4.8769 $151.1839
43+ $4.7195 $202.9385
55+ $4.5622 $250.9210
74+ $4.0903 $302.6822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess