Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Conec
Status Active
Connector Style D-Sub - Stacked
Connector Type Plug, Male Pins; Receptacle, Female Sockets
Number of Positions 9, 9
Number of Rows 2, 2
Shell Size, Connector Layout 1 (DE, E); 1 (DE, E)
Contact Type Signal
Mounting Board Edge, Through Hole, Right Angle
Flange Feature Mating Side (4-40)
Termination Solder
Features Board Lock, Mounting Brackets
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness Flash
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 125°C
Voltage Rating 125V
Current Rating 7.5A
Color Black
Contact Form Machined
Housing Material Polybutylene Terephthalate (PBT), Glass Filled
Backset Spacing 0.283" (7.20mm)
Win Source Part Number 1011059-164A19799X
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian 164A19799X CAD Model

Description

This D-Sub connector from Conec is a high-quality plug and receptacle with male pins and female sockets.

  • Voltage Rating: 125V
  • Current Rating: 7.5A
  • Contact Type: Signal
  • Contact Finish: Flash contact finish thickness
  • Contact Form: Machined
  • Housing Material: Polybutylene terephthalate (PBT) and glass-filled
  • Flammability Rating: UL94 V-0
  • Mounting Style: Board edge, through hole, and right-angle
  • Features: Board lock and mounting brackets
  • Temperature Range: -55°C to 125°C
  • Ingress Protection: IP20
  • Package Quantity: 10

You May Also Be Interested in

3M
THUMBSCREW LOCK SDR SHELL 0.18\
Need more? Email Us
ECAD model for 12600-S-12
Conec
D-Sub Connector RoHS
Lowest to $32.7274
ECAD model for 3007W2PCR49E40X
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.8313
ECAD model for DS1036-25FPU2PX-YT
HARTING
D SUB_FEMALE SCREW LOCK_18 MM AL
Need more? Email Us
ECAD model for 09670019960
ITT Cannon, LLC
CONN JACKPOST 12MM 4-40
Need more? Email Us
ECAD model for M83513/05-17
C&K Components
D-Sub Standard Connectors
Lowest to $1,168.5715
ECAD model for 340102901B31SFR136
TE Connectivity
CONN CHAMP SCREW LOCK KIT METR
Need more? Email Us
ECAD model for 554808-1
TE Connectivity
CONN SCREW RETAINER KIT 4PC
Lowest to $2.4037
ECAD model for 5205980-5
INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5024
ECAD model for GDM09M-180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention