Products specifications Report Issue?

Access Time 500 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 4 kb
Frequency 500 kHz
Interface Serial
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 6 V
Memory Size 512 B
Min Operating Temperature 0 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
RoHS Non-Compliant
Win Source Part Number 1051270-CAT93C66U
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT93C66U CAD Model

Description

ON Semiconductor CAT93C66U Microchip Overview

The CAT93C66U is a high-performance, 4K-bit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from ON Semiconductor, designed for a wide range of applications that require a reliable and durable non-volatile memory solution. This microchip is part of ON Semiconductor's extensive EEPROM product line, offering the perfect balance of endurance, data retention, and access speed for various electronic systems.

Key Features

  • Memory Size: The CAT93C66U comes with a 4K-bit memory capacity, organized as either 256 x 16-bit or 512 x 8-bit, which can be selected via a simple instruction set.
  • Operating Voltage: It operates over a wide voltage range from 1.8V to 5.5V, making it versatile for both low and standard voltage applications.
  • Communication Interface: The device uses the industry-standard 3-wire serial interface, which ensures compatibility with most microcontrollers and allows for easy integration into existing designs.
  • Write Protection: It features hardware and software write protection, including a write disable instruction and a write protect pin, to prevent accidental data alteration.
  • Endurance: The CAT93C66U offers high write endurance with 1,000,000 program/erase cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: It guarantees data retention for a minimum of 100 years, providing a stable and reliable storage solution over an extended period.
  • Speed: Fast read and write operations enable efficient data access with a self-timed write cycle that typically completes within 5ms.
  • Temperature Range: This microchip is operational across an industrial temperature range from -40°C to +85°C, suitable for harsh environments.

Applications

The CAT93C66U is ideal for various applications that require a small footprint, low power consumption, and reliable data storage. It is commonly used in:

  • Portable electronic devices
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Smart cards
  • Telecommunications infrastructure

ON Semiconductor's commitment to quality and performance is evident in the CAT93C66U EEPROM, making it a smart choice for designers looking for a dependable memory component for their next project.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Lexar
32GB EMMC TLC 5.1 -40C+85C INDW
Lowest to $82.7273
ECAD model for FEMDRW032G-88A19
Micron Technology Inc.
IC FLASH RAM 4GBIT PAR 137VFBGA
Need more? Email Us
ECAD model for MT29C4G96MAAGBACKD-5 WT
Infineon Technologies
IC FLASH 64MBIT SPI/QUAD 8WSON
Lowest to $5.2960
ECAD model for S25FL064LABNFA010
Infineon Technologies
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mbit Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256P11FFIV23
ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Need more? Email Us
ECAD model for IS62WV2568FBLL-45TLI
Micron Technology Inc.
IC FLASH 2GBIT SPI 24TPBGA
Lowest to $619.6947
ECAD model for MT25QU02GCBB8E12-0AAT TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention