Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Max Frequency 2 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 32 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1074535-M93C06-WBN6
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93C06-WBN6 CAD Model

Description

STMicroelectronics M93C06-WBN6 EEPROM

The M93C06-WBN6 is a 4 Kbit (512 x 8 or 256 x 16) serial Electrically Erasable Programmable Memory (EEPROM) manufactured by STMicroelectronics. This robust and reliable storage solution is designed to provide flexible non-volatile data storage for a wide range of applications, including but not limited to, consumer electronics, automotive, industrial, and medical devices.

Constructed with advanced EEPROM technology, the M93C06-WBN6 offers a high-speed data transfer interface through its Serial Peripheral Interface (SPI) bus, ensuring quick and efficient communication with microcontrollers and processors. The device operates across a voltage range of 2.5V to 5.5V, providing versatility in various system designs and ensuring compatibility with both low-voltage and standard logic levels.

One of the key features of the M93C06-WBN6 is its byte and page write capability, which allows for writing up to 16 bytes in a single write cycle. This feature significantly enhances the write operation's efficiency, making it an ideal choice for applications where data needs to be updated frequently. Additionally, the EEPROM is designed to withstand up to 1 million write/erase cycles and guarantees data retention for a minimum of 40 years, offering long-term reliability for critical data storage needs.

The compact 8-pin package of the M93C06-WBN6 makes it suitable for space-constrained applications. The device also includes a Write Control pin that provides hardware protection for write operations, preventing accidental data alteration and ensuring the integrity of stored information.

Furthermore, the M93C06-WBN6 is fully compliant with the relevant industry standards, ensuring ease of integration into existing and new designs. Its robustness is further evidenced by its wide operating temperature range, which extends from -40°C to +85°C, allowing it to perform reliably in harsh environments.

In summary, STMicroelectronics' M93C06-WBN6 EEPROM stands out as a high-performance, durable, and flexible data storage solution suitable for a myriad of applications that demand a stable and long-lasting non-volatile memory.

You May Also Be Interested in

Micron Technology Inc.
LPDDR3 128MX64 Plastic Wfbga 1.2
Need more? Email Us
ECAD model for EDF8164A3PF-JD-F-R
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mbit Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $59.0910
ECAD model for MT48LC16M16A2P-7E AIT:G TR
ISSI, Integrated Silicon Solution Inc
IC FLASH 512MBIT SPI/OCT 24TFBGA / FLASH Memory IC 512Mbit SPI - Octal I/O 133 MHz 24-TFBGA (6x8)
Need more? Email Us
ECAD model for IS25LX512M-JHLE
Micron Technology Inc.
Lowest to $18.8257
ECAD model for MT29F8G08AAAWP:A
Micron Technology Inc.
LPDDR3 24G 384MX64 Fbga 6DP
Lowest to $16.4520
ECAD model for EDFP264A2PB-JD-F-R
Ramtron
LTB Use FM24CL64-G
Need more? Email Us
ECAD model for FM24CL64-S
Fairchild/ON Semiconductor
Contact for details
Need more? Email Us
ECAD model for FM93C46AEM8
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for FM93C86AVM8X

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention