EN
  • EN
  • DE

DS21352L+

Part No DS21352L+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1 1-CHIP 3.3V 100-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 3.14 V to 3.47 V
Operating Supply Current 75mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Includes DSX-1 and CSU Line Build-Out Generator, HDLC Controller, In-Band Loop Code Generator and Detector
Win Source Part Number 123345-DS21352L+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS21352L+ CAD Model

Description

The DS21352L+ is a versatile and high-performance single-chip transceiver from Maxim Integrated, designed for T1/E1/J1 communications. This integrated circuit is engineered to meet the rigorous demands of telecommunications infrastructure, providing a robust solution for network equipment, such as routers, switches, and base stations, as well as for test equipment and other applications requiring T1/E1/J1 connectivity.

Key Features

  • Multi-Protocol Support: The DS21352L+ supports T1, E1, and J1 protocols, making it a flexible choice for systems that require interoperability with various communication standards.
  • Integrated Jitter Attenuator: The device includes an on-chip jitter attenuator, which helps to maintain signal integrity by reducing the effects of timing jitter in data transmission.
  • Programmable Receiver Equalization: With programmable receiver equalization, the DS21352L+ can adapt to varying line conditions, ensuring optimal performance over a range of cable lengths and types.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver operates with low power consumption, making it suitable for energy-sensitive applications.
  • Framing and Unframing Modes: The device supports both framing and unframing modes for T1/E1/J1, providing the necessary flexibility for different data formats and encapsulation methods.

Applications

  • Telecommunications Infrastructure
  • Wireless Base Stations
  • Network Routers and Switches
  • Digital Loop Carrier Systems
  • Channel Service Units (CSUs)
  • Data Service Units (DSUs)
  • Test Equipment

The DS21352L+ from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable integrated circuits for the telecommunications industry. Its comprehensive feature set ensures that it can be deployed in a wide variety of settings, delivering consistent performance and facilitating the smooth transmission of voice and data over T1/E1/J1 lines.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess