EN
  • EN
  • DE

VSC8489YJU-02

Part No VSC8489YJU-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 196FCBGA  /  Telecom IC Ethernet 196-FCBGA (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet
Interface SPI
Number of Circuits 2
Voltage - Supply 1V, 1.2V
Temperature Range - Operating -40°C ~ 110°C
Mounting SMD (SMT)
Package / Case 196-LBGA, FCBGA
Supplier Device Package 196-FCBGA (15x15)
Base Product Number VSC8489
MSL Level 4 (72 Hours)
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 964819-VSC8489YJU-02
Ultra Librarian 3D Model Ultra Librarian VSC8489YJU-02 CAD Model

Description

Microchip Technology's VSC8489YJU-02 Product Overview

The VSC8489YJU-02 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of semiconductor solutions, specifically tailored for high-speed communication and networking applications.

Key Features

  • High-Speed Performance: The VSC8489YJU-02 is designed to deliver exceptional performance for high-speed signal processing, making it ideal for applications that require rapid data transfer and processing.
  • Flexibility: This device offers a high degree of flexibility, supporting multiple data rates and protocols. It is suitable for a variety of networking equipment, including routers, switches, and servers.
  • Energy Efficiency: With an emphasis on low-power consumption, the VSC8489YJU-02 is engineered for energy-efficient operation, reducing the overall power requirements of the systems in which it is deployed.
  • Robust Design: The product is built to withstand the rigors of demanding environments, ensuring reliability and longevity even under challenging conditions.

Applications

The VSC8489YJU-02 is versatile and can be used in a wide range of applications. Its primary use cases include:

  • Data center networking equipment
  • Enterprise networking systems
  • High-performance computing (HPC) clusters
  • Telecommunications infrastructure

Technical Specifications

With a focus on delivering high-speed data transfer capabilities, the VSC8489YJU-02 integrates seamlessly into modern networking hardware. The technical specifications of this product include support for advanced modulation schemes, compatibility with various industry-standard interfaces, and adherence to stringent quality and performance standards.

Quality Assurance and Support

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The VSC8489YJU-02 is backed by Microchip's comprehensive customer support and service, ensuring that clients have access to the resources they need to successfully integrate this component into their solutions.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
Lowest to $5.6191
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4465 $56.8930
5+ $23.3408 $116.7040
7+ $22.6114 $158.2798
10+ $21.8820 $218.8200
12+ $21.1526 $253.8312
16+ $18.9644 $303.4304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess