EN
  • EN
  • DE

RN131G-I/RM475

Part No RN131G-I/RM475
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD WIFI CHIP + U.FL SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168642-RN131G-I/RM475
Win Source Part Number Cross
Manufacturer Microchip Technology
Category RF and Wireless RF Transceiver Modules and Modems
Package Tray
Product Status Active
RF Family/Standard WiFi
Protocol 802.11b/g
Modulation CDK, DBPSK, DQPSK, DSSS, OFDM
Frequency 2.4GHz
Data Rate 54Mbps
Ultra Librarian 3D Model Ultra Librarian RN131G-I/RM475 CAD Model

Description

Microchip Technology's RN131G-I/RM475 Wi-Fi Module

The RN131G-I/RM475 is a full-featured, standalone Wi-Fi module from Microchip Technology that provides a powerful solution for wireless connectivity. This compact module is designed to cater to the needs of a wide range of applications, from home automation and industrial control to remote monitoring and Internet of Things (IoT) devices.

Key Features:

  • Wireless Connectivity: Equipped with 802.11 b/g technology, the module offers robust and reliable Wi-Fi connectivity with easy integration into existing networks.
  • Low Power Consumption: The RN131G-I/RM475 is optimized for power-sensitive applications, with several power-saving modes to ensure extended battery life for portable devices.
  • Flexible Configuration: Users can configure the module through a simple serial interface using AT commands, or via a web-based configuration, which simplifies the setup process and reduces development time.
  • Secure Data Communication: With built-in support for WEP, WPA, and WPA2 security protocols, the module ensures that data transmitted over the network remains secure from unauthorized access.
  • Onboard TCP/IP Stack: The inclusion of a TCP/IP stack minimizes the load on the host processor and simplifies network stack integration.
  • Compact Design: The small form factor of the RN131G-I/RM475 makes it ideal for space-constrained applications, allowing for seamless integration without compromising on functionality.

Applications:

The versatility of the RN131G-I/RM475 Wi-Fi module makes it suitable for a broad array of applications, such as:

  • Remote control systems
  • Telemetry and data logging
  • Wireless sensor networks
  • Home automation systems
  • Industrial control and monitoring

Conclusion:

The RN131G-I/RM475 from Microchip Technology is an ideal choice for developers looking to add Wi-Fi capabilities to their projects with minimal hassle. Its balance of performance, power efficiency, and ease of use makes it a valuable component for a multitude of wireless applications.

You May Also Be Interested in

Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Silicon Labs
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Z-Wave® Transceiver Module 863MHz ~ 876MHz, 902MHz ~ 930MHz Antenna Not Included Surface Mount
Lowest to $20.1396
Digi International
RF TXRX MOD ISM < 1GHZ CHAS MNT / General ISM < 1GHz Transceiver Module 800MHz Chassis Mount
Need more? Email Us
U-blox
RF TXRX MOD WIFI / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $16.5699
STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
Infineon Technologies
RF TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Antenna Not Included Surface Mount
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
Seeed Technology Co., Ltd
MT7628N-A WIFI MODULE, 128MB RAM / WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included, I-PEX Surface Mount
Need more? Email Us
Sierra Wireless
RF TXRX MODULE CELL CAST SMD IOT / Cellular 4G LTE CAT-1, Beidou, EDGE, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, HSPA+, UMTS Transceiver Module 900MHz, 1.8GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $111.8797 $111.8797
2+ $108.2707 $216.5414
3+ $104.6617 $313.9851
4+ $93.8346 $375.3384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess