EN
  • EN
  • DE

VSC7420XJG-04

Part No VSC7420XJG-04
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Ethernet Switch
Interface Serial
Number of Circuits 1
Voltage - Supply 1V
Mounting Type Surface Mount
Package / Case 672-BGA
Supplier Device Package 672-HSBGA (27x27)
Base Product Number VSC7420
Standard Package 40
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991C
HTSUS 8542.39.0001
Win Source Part Number 1350874-VSC7420XJG-04
Ultra Librarian 3D Model Ultra Librarian VSC7420XJG-04 CAD Model

Description

Microchip Technology VSC7420XJG-04

The VSC7420XJG-04 is a high-performance, feature-rich Ethernet switch from Microchip Technology, designed to cater to the demanding requirements of enterprise networking, industrial automation, and telecommunications infrastructure. This advanced switch is part of Microchip's VSC7400 family, known for their robustness, reliability, and versatility in managing network traffic efficiently.

Key Features:

  • Port Configuration: The device boasts a flexible port configuration that includes multi-speed interfaces. It is capable of supporting a mix of 1G, 2.5G, and even 10G Ethernet ports, making it suitable for various network topologies and speeds.
  • Layer 2/3/4 Switching: The VSC7420XJG-04 is equipped with advanced Layer 2, Layer 3, and Layer 4 switching capabilities. This allows for sophisticated routing, Quality of Service (QoS), and traffic management, ensuring that critical data is prioritized and network resources are utilized optimally.
  • Energy Efficiency: With energy efficiency in mind, the product incorporates features like Energy Efficient Ethernet (EEE) and power-saving modes. These features help reduce operational costs and contribute to a greener network environment.
  • Security: Security is a paramount concern in network design, and the VSC7420XJG-04 addresses this with robust security features. It includes support for 802.1X port-based authentication, Access Control Lists (ACLs), and secure management interfaces.
  • Management Options: The switch offers comprehensive management options including SNMP, RMON, and a web-based GUI. This flexibility ensures that network administrators can effectively monitor, configure, and control the switch according to their specific requirements.

Applications:

The VSC7420XJG-04 is ideal for deployment in a variety of environments, including:

  • Enterprise LANs
  • Data centers
  • Industrial control systems
  • Carrier Ethernet services

With its rich set of features and robust performance, the VSC7420XJG-04 from Microchip Technology stands out as a versatile solution for network designers and engineers looking to build powerful and efficient networks.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess