EN
  • EN
  • DE

BQ294706DSGR

Part No BQ294706DSGR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT 2-4CELL LIION 8WSON / Overvoltage Protection for 2-Series to 4-Series Cell Li-Ion Batteries
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 2 ~ 4
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804479-BQ294706DSGR
Ultra Librarian 3D Model Ultra Librarian BQ294706DSGR CAD Model

Description

The BQ294706DSGR is a cutting-edge battery protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to provide precise overvoltage protection for single-cell lithium-ion or lithium-polymer batteries, which are commonly used in portable electronics such as smartphones, tablets, and digital cameras.

Key Features

  • Overvoltage Protection: The BQ294706DSGR ensures the longevity and safety of the battery by protecting it from overcharging, which can lead to battery damage or potential safety hazards.
  • High Accuracy: With a high accuracy threshold, the device provides reliable protection, minimizing the risk of device failure or battery degradation.
  • Low Power Consumption: Designed to be energy-efficient, it consumes minimal power, which is crucial for maximizing battery life in portable devices.
  • Compact Size: The small footprint of the BQ294706DSGR makes it suitable for space-constrained applications, allowing for more flexible product design.
  • Easy Integration: The device is offered in an industry-standard package and has a straightforward pin configuration for easy integration into various circuit designs.

Specifications

Parameter Value
Overvoltage Threshold 4.25V to 4.35V (adjustable)
Supply Current 3 µA (typical)
Operating Temperature -40°C to +85°C
Package Type 8-Pin WSON

Applications

The BQ294706DSGR is versatile and can be used in a variety of applications where single-cell lithium-ion or lithium-polymer battery protection is required. Its precision and reliability make it an ideal choice for:

  • Smartphones and Tablets
  • Digital Cameras and Portable Media Players
  • Wearable Technology
  • Bluetooth Headsets and Accessories
  • Other Portable Electronic Devices

With its combination of features, the BQ294706DSGR from Texas Instruments stands out as a top choice for designers and manufacturers looking to incorporate reliable battery protection into their products.

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8373 $50.2380
150+ $0.6871 $103.0650
230+ $0.6656 $153.0880
315+ $0.6441 $202.8915
405+ $0.6227 $252.1935
540+ $0.5582 $301.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,053 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess