EN
  • EN
  • DE
  • IT

LMK03328RHST

Part No LMK03328RHST
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Ultra-Low Jitter Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
PLL Yes with Bypass
Input LVCMOS
Output CML, HCSL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 1.7 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201670-LMK03328RHST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMK03328
Introduction Date August 29, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK03328RHST CAD Model

Description

The LMK03328RHST is a highly versatile clock generator from Texas Instruments designed to meet the stringent clocking requirements of high-speed communication systems, data converters, and various digital applications. This device is part of TI's Ultra Series™ family of high-performance clock solutions, and it offers low jitter and high precision, making it an ideal choice for applications requiring a stable and reliable clock source.

Key Features

  • Low Jitter Performance: The LMK03328RHST provides excellent jitter performance, making it suitable for systems where clock noise can impact data integrity and system reliability.
  • Multiple Outputs: It features up to eight configurable outputs, allowing designers to use a single device to generate multiple clock frequencies required by various subsystems.
  • Flexible Input Options: The device supports multiple input sources, including crystal, LVCMOS, or differential signals, providing flexibility in system design.
  • Programmable: With an integrated EEPROM, the LMK03328RHST can be programmed to store user-defined configurations, enabling easy customization and reuse across different projects.
  • Power Supply: It operates over a wide power supply range, accommodating various system power architectures.

Applications

The LMK03328RHST is ideal for a broad range of applications, including but not limited to:

  • Telecommunications and Networking Equipment
  • Wireless Infrastructure
  • High-Speed Data Acquisition Systems
  • Test and Measurement Equipment
  • Server and Storage Platforms

Package and Quality

Available in a compact, thermally efficient 48-pin VQFN package, the LMK03328RHST is designed to meet the space constraints of modern electronic systems while ensuring optimal thermal performance. Texas Instruments is committed to delivering high-quality products, and the LMK03328RHST is no exception, undergoing rigorous testing to ensure reliability and performance across a range of environmental conditions.

You May Also Be Interested in

Texas Instruments
3.3-V DUAL PLL MULTICLOCK GENERATOR
Lowest to $7.0703
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Texas Instruments
Programmable 1-PLL VCXO Clock Synthesizer With 1.8-V, 2.5-V, and 3.3-V Outputs
Lowest to $1.6660
Silicon Labs
IC SYNTHESIZR RF1/RF2/IF 24TSSOP
Lowest to $20.3212
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC PREC CLOCK MULTIPLIER 63CBGA
Lowest to $125.3175
Silicon Labs
Need more? Email Us
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Silicon Labs
IC ANY-RATE MULTI/ATTEN 36-QFN
Lowest to $62.1476

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2669 $72.5338
4+ $29.7575 $119.0300
6+ $28.8276 $172.9656
9+ $27.8976 $251.0784
11+ $26.9678 $296.6458
14+ $24.1780 $338.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,583 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess