EN
  • EN
  • DE

UCC5606PWP

Part No UCC5606PWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description 9-LINE TO 5 VOLT SCSI ACTIVE TERMINATOR, REVERSE DISCONNECT | IC SCSI 9-LINE TERM 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type SCSI
Number of Terminations 9
Supply Voltage (V) 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number UCC5606
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1276575-UCC5606PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5606PWP CAD Model

Description

The UCC5606PWP is a robust, high-performance SCSI (Small Computer System Interface) terminator designed by Texas Instruments to ensure signal integrity in SCSI bus configurations. This device is specifically engineered to cater to the needs of SCSI applications requiring Ultra2/LVD (Low Voltage Differential) termination. The UCC5606PWP is an essential component for systems that demand reliable and fast data transfer rates, making it an excellent choice for servers, workstations, and storage systems.

Key Features

  • Multi-mode Operation: The UCC5606PWP supports LVD, single-ended (SE), and automatic mode switching, providing versatility and compatibility with various SCSI standards.
  • 9-line Termination: This device offers 9 lines of active termination, which is ideal for half of the 18-line SCSI bus, allowing for easy implementation in a wide range of SCSI configurations.
  • Hot-Plugging Capability: It includes a built-in ability to handle hot-plugging events, ensuring that the system can maintain integrity even when devices are added or removed during operation.
  • Low Power Dissipation: The UCC5606PWP is designed for low power dissipation, which enhances system reliability and reduces thermal issues.
  • Thermal Protection: This terminator comes with thermal protection to prevent damage from overheating, thus ensuring the longevity of the device.

Applications

  • High-performance workstations and servers
  • Data storage systems
  • RAID (Redundant Array of Independent Disks) systems
  • Network attached storage (NAS)

Technical Specifications

  • Package: The UCC5606PWP comes in a 20-pin HTSSOP (Thin Shrink Small Outline Package) that offers a compact footprint.
  • Voltage Range: It operates within a voltage range that is compatible with SCSI standards, ensuring stable performance across various operating conditions.
  • Compliance: This device meets the SCSI specifications for Ultra2/LVD termination, guaranteeing compliance with industry standards for high-speed data transfer.

The UCC5606PWP from Texas Instruments represents a reliable solution for system designers looking to optimize the performance and integrity of their SCSI bus systems. Its combination of advanced features, compliance with SCSI standards, and Texas Instruments' reputation for quality make it a smart choice for your data transfer needs.

You May Also Be Interested in

Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
SCSI TERMINATOR, 9-LINE, 110OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess