EN
  • EN
  • DE

BQ29733DSER

Part No BQ29733DSER
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 1CELL 6WSON / Battery Battery Protection IC Lithium Ion/Polymer 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number BQ29733
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49566-2,296-49566-1,BQ29733DSER-ND,296-49566-6
Standard Package 3,000
Win Source Part Number 962826-BQ29733DSER
Ultra Librarian 3D Model Ultra Librarian BQ29733DSER CAD Model

Description

Introducing the BQ29733DSER Battery Protection IC from Texas Instruments

The BQ29733DSER is a cutting-edge battery protection integrated circuit (IC) designed by Texas Instruments, a leader in semiconductor solutions. This compact, high-precision device is engineered to provide reliable protection for single-cell lithium-ion or lithium-polymer batteries. Its primary function is to safeguard the battery from operating outside its safe operating area, thus ensuring both performance and longevity.

Key Features

  • Overcharge Protection: The BQ29733DSER offers robust overcharge protection, ensuring that the battery voltage does not exceed a preset threshold which can lead to damage or safety issues.
  • Over-Discharge Protection: It also prevents the battery from being discharged below a minimum voltage, preserving the battery's health and preventing deep discharge scenarios.
  • Overcurrent Protection: The device includes overcurrent and short-circuit protection, which triggers in the event of excessive current draw or a short circuit, protecting both the battery and the device it powers.
  • High-Accuracy Voltage Sensing: With precise voltage sensing capabilities, the BQ29733DSER can make accurate decisions about the battery's state, ensuring timely intervention when necessary.
  • Low Power Consumption: The IC is designed for energy efficiency, with a low quiescent current that minimizes power drain when the device is in standby mode.
  • Temperature Protection: Temperature monitoring is included to prevent charging or discharging under extreme temperature conditions that could harm the battery.

Applications

The BQ29733DSER is ideal for a wide range of portable electronics where battery health is paramount. This includes smartphones, tablets, digital cameras, and other personal electronic devices that rely on single-cell lithium-ion or lithium-polymer batteries.

Technical Specifications

  • Package: 6-WSON (2x2)
  • Operating Temperature Range: -40°C to +85°C
  • High-Accuracy Voltage Thresholds
  • Low Quiescent Current

With its small footprint and high level of integration, the BQ29733DSER by Texas Instruments is an excellent choice for designers looking to incorporate reliable battery protection with minimal impact on the overall size of their devices. Its advanced features ensure that batteries operate safely and efficiently, contributing to the device's reliability and user satisfaction.

You May Also Be Interested in

Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4125 $51.5625
300+ $0.3385 $101.5500
460+ $0.3279 $150.8340
635+ $0.3174 $201.5490
815+ $0.3068 $250.0420
1,095+ $0.2750 $301.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 217,296 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess